Amphenol Sine Systems Automotive Housing, Plug, 8Pos, 7.5A; Product Range Amphenol Sine/tuchel ATM06-08SD-SR1BN

Description
AUTOMOTIVE HOUSING, PLUG, 8POS, 7.5A; Product Range:ATM Series; Gender:Plug; No. of Positions:8Positions ; For Use With:Amphenol ATM Series Size 20 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 8POS, 7.5A; Product Range:ATM Series; Gender:Plug; No. of Positions:8Positions ; For Use With:Amphenol ATM Series Size 20 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 8Pos, 7.5A; Product Range Amphenol Sine/tuchel - 78AC5944 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 8Pos, 7.5A; Product Range Amphenol Sine/tuchel
78AC5944
Automotive Housing, Plug, 8Pos, 7.5A; Product Range Amphenol Sine/tuchel 78AC5944
AUTOMOTIVE HOUSING, PLUG, 8POS, 7.5A; Product Range:ATM Series; Gender:Plug; No. of Positions:8Positions ; For Use With:Amphenol ATM Series Size 20 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 8POS, 7.5A; Product Range:ATM Series; Gender:Plug; No. of Positions:8Positions; For Use With:Amphenol ATM Series Size 20 Automotive Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78AC5944
Product Name Automotive Housing, Plug, 8Pos, 7.5A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details