The Automotive Housing, Plug, 8Pos, 7.5A (part number 78AC5943) is designed for use in automotive applications and is part of the Amphenol ATM Series. It features a thermoplastic housing and a silicone rubber seal, ensuring durability and moisture resistance with an IP67 rating when mated. The connector supports a current rating of 7.5 amps and operates effectively within a temperature range of -55°C to +125°C. It has a dielectric withstand voltage of 1500 volts AC with less than 2 milliamps current leakage and an insulation resistance of at least 1000 megohms at 25°C. The product is RoHS compliant and is designed for a mating cycle durability of 100 cycles. It requires a contact retention wedge (AWM-8S) and is compatible with ATM04-08PX* receptacles, which can be configured with various key arrangements and colors. The contact size accommodates wire ranges from 16 to 22 AWG.
AUTOMOTIVE HOUSING, PLUG, 8POS, 7.5A; Product Range:ATM Series; Gender:Plug; No. of Positions:8Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 78AC5943 |
| Product Name | Automotive Housing, Plug, 8Pos, 7.5A; Product Range Amphenol Sine/tuchel |