Amphenol Sine Systems Automotive Electronic Connector ATM06-08SA

Description
Automotive Connectors 8-WAY PLUG FEMALE A POSITION KEY Product overview: ATM06-08SA from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-ATM06-08SA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive Connectors 8-WAY PLUG FEMALE A POSITION KEY Product overview: ATM06-08SA from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-ATM06-08SA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
2026-ATM06-08SA
Automotive Electronic Connector 2026-ATM06-08SA
Automotive Connectors 8-WAY PLUG FEMALE A POSITION KEY Product overview: ATM06-08SA from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-ATM06-08SA can be used for catalog matching and distributor lookup.

Automotive Connectors 8-WAY PLUG FEMALE A POSITION KEY Product overview: ATM06-08SA from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-ATM06-08SA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - ATM06-08SA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
ATM06-08SA
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type ATM06-08SA
8 PIN PLUG KEY POSITION A

8 PIN PLUG KEY POSITION A

Buy Now
Automotive Connectors - 1741631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1741631
Automotive Connectors 1741631
Amphenol Industrial ATM06-08SA

Amphenol Industrial ATM06-08SA

Supplier's Site
Automotive Connectors - 1741505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1741505
Automotive Connectors 1741505
Amphenol Industrial ATM06-08SA

Amphenol Industrial ATM06-08SA

Supplier's Site
Amphenol Sine Systems ATM06-08SA 8-Way ATM Connector Plug, DTM06-08SA Compatible - 38628 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATM06-08SA 8-Way ATM Connector Plug, DTM06-08SA Compatible
38628
Amphenol Sine Systems ATM06-08SA 8-Way ATM Connector Plug, DTM06-08SA Compatible 38628
Amphenol Sine Systems ATM06-08SA ATM Connector Plugs Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTM06-08SA Series: ATM Number of Pins: 8 Gauge 22-16 Ga. RoHS compliant Temperature Range: 257°F (125°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Similar design and strength to Amphenol AT (Deutsch DT), but smaller gauge for space-saving applications Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Contacts made of copper alloy to ensure electrical reliability
  • Amphenol Sine Systems ATM06-08SA ATM Connector Plugs
  • Category: Amphenol ATM Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DTM06-08SA
  • Series: ATM
  • Number of Pins: 8
  • Gauge 22-16 Ga.
  • RoHS compliant
  • Temperature Range: 257°F (125°C) to -67°F (-55°C)
  • Meets or exceeds 1500VDC
  • High-performance, cost effective alternative to Deutsch DTM connectors
  • Similar design and strength to Amphenol AT (Deutsch DT), but smaller gauge for space-saving applications
  • Integral latching system on connectors ensure definitive electrical and mechanical connection
  • Thermoplastic, UV resistant connector housings
  • Exceptional dielectric and mechanical properties
  • Multi-sealing perimeter with internal and rear silicone
  • Contacts made of copper alloy to ensure electrical reliability
Supplier's Site Datasheet
Rectangular Connector Housings - 889-1481-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-1481-ND
Rectangular Connector Housings 889-1481-ND
8 Rectangular Connectors - Housings Plug Gray

8 Rectangular Connectors - Housings Plug Gray

Buy Now Datasheet
Automotive Connectors PLUG, 8-WAY - 53-ATM06-08SA - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors PLUG, 8-WAY
53-ATM06-08SA
Automotive Connectors PLUG, 8-WAY 53-ATM06-08SA
Automotive Connectors PLUG, 8-WAY

Automotive Connectors PLUG, 8-WAY

Supplier's Site
Low Pin Connectors - ATM06-08SA - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
ATM06-08SA
Low Pin Connectors ATM06-08SA
Connector, Amphenol Sine, ATM Series, 8 Pin Plug Key Position A

Connector, Amphenol Sine, ATM Series, 8 Pin Plug Key Position A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. RS Components, Ltd. Waytek, Inc. DigiKey Utmel Electronic Limited Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2026-ATM06-08SA ATM06-08SA ATM06-08SA 1741631 38628 889-1481-ND 53-ATM06-08SA ATM06-08SA
Product Name Automotive Electronic Connector Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Automotive Connectors Amphenol Sine Systems ATM06-08SA 8-Way ATM Connector Plug, DTM06-08SA Compatible Rectangular Connector Housings Automotive Connectors PLUG, 8-WAY Low Pin Connectors
Connector Type Automotive Connector Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Current Rating 7.5 amps 7.5 amps
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Ve-NET™ - VNTBR12D2001SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Geometry Right Angle
Termination Through-hole
View Details
2 suppliers
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details