Amphenol Sine Systems

8 Pin Plug w/ STRAIN RELIEF Key Position A

ATM06-08SA-SR1GY

Description
8 Pin Plug w/ STRAIN RELIEF Key Position A
Description
8 Pin Plug w/ STRAIN RELIEF Key Position A

Suppliers

Company
Product
Description
Supplier Links
<p>8 Pin Plug w/ STRAIN RELIEF Key Position A</p> - ATM06-08SA-SR1GY - Chief Enterprises LLC
Elmhurst, IL, United States

8 Pin Plug w/ STRAIN RELIEF Key Position A


ATM06-08SA-SR1GY

8 Pin Plug w/ STRAIN RELIEF Key Position A

ATM06-08SA-SR1GY
8 Pin Plug w/ STRAIN RELIEF Key Position A

8 Pin Plug w/ STRAIN RELIEF Key Position A

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Plugs, Stoppers, and Inserts
Product Number ATM06-08SA-SR1GY
Product Name

8 Pin Plug w/ STRAIN RELIEF Key Position A

Unlock Full Specs
to access all available technical data

Similar Products

Black M16x1.5 Plastic Vent Plug,Breathers,Waterproof Vent Plug,Protective Vents,Screw-In Vents - MIV-16B - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material Plastic
NPT Thread 1 1/2" NPT; M16X1.5
View Details
Cable Gland Plugs - 2826946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel, Nickel Plated Brass
NPT Thread PG13
View Details
Barrel Plugs with Flange - BPF300 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.2953 inch (7.5 mm)
Material Polyethylene (PE)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details