Automotive Connectors ATM 8S KIT WEDGE & CONTACTS Product overview: ATM06-08SA-KT01 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-ATM06-08SA-KT01
Connector
8 Position Rectangular Plug Connector Crimp 16-22 AWG
AUTOMOTIVE CONNECTOR, PLUG, 8POS, 7.5A; Product Range:ATM Series™; Automotive Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Thermoplast
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2026-ATM06-08SA-KT01 | ATM06-08SA-KT01 | 889-1224-ND | 26Y6775 |
| Product Name | Automotive Electronic Connector | Free Hanging, Panel Mount | Automotive Connector, Plug, 8Pos, 7.5A; Product Range Amphenol Sine/tuchel | |
| Connector Type | Automotive Connector | Automotive Connector | ||
| Gender | Male / Plug; Female / Jack | |||
| Current Rating | 7.5 amps |