Amphenol Sine Systems Connector Housing, Receptacle, 6 Position; Product Range Amphenol Sine/tuchel ATM04-6P

Description
CONNECTOR HOUSING, RECEPTACLE, 6 POSITION; Product Range:ATM Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:ATM Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RECEPTACLE, 6 POSITION; Product Range:ATM Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:ATM Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle, 6 Position; Product Range Amphenol Sine/tuchel - 66W3159 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 6 Position; Product Range Amphenol Sine/tuchel
66W3159
Connector Housing, Receptacle, 6 Position; Product Range Amphenol Sine/tuchel 66W3159
CONNECTOR HOUSING, RECEPTACLE, 6 POSITION; Product Range:ATM Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:ATM Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE, 6 POSITION; Product Range:ATM Series; Gender:Receptacle; No. of Positions:6Positions; For Use With:ATM Series Pin Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site
Connector Housing, Rcpt, 6 Way, Plastic; Product Range Amphenol Sine/tuchel - 12X8206 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6 Way, Plastic; Product Range Amphenol Sine/tuchel
12X8206
Connector Housing, Rcpt, 6 Way, Plastic; Product Range Amphenol Sine/tuchel 12X8206
CONNECTOR HOUSING, RCPT, 6 WAY, PLASTIC; Product Range:ATM Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:-; For Use With:ATM Series Pin Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 6 WAY, PLASTIC; Product Range:ATM Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:-; For Use With:ATM Series Pin Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66W3159
Product Name Connector Housing, Receptacle, 6 Position; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details