Amphenol Sine Systems Connector Housing, Rcpt, 4 Way, Plastic; Product Range Amphenol Sine/tuchel ATM04-4P

Description
CONNECTOR HOUSING, RCPT, 4 WAY, PLASTIC; Product Range:ATM Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:-; For Use With:ATM Series Pin Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 4 WAY, PLASTIC; Product Range:ATM Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:-; For Use With:ATM Series Pin Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 4 Way, Plastic; Product Range Amphenol Sine/tuchel - 12X8205 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 4 Way, Plastic; Product Range Amphenol Sine/tuchel
12X8205
Connector Housing, Rcpt, 4 Way, Plastic; Product Range Amphenol Sine/tuchel 12X8205
CONNECTOR HOUSING, RCPT, 4 WAY, PLASTIC; Product Range:ATM Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:-; For Use With:ATM Series Pin Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 4 WAY, PLASTIC; Product Range:ATM Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:-; For Use With:ATM Series Pin Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Receptacle, 4 Position; Product Range Amphenol Sine/tuchel - 66W3158 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 4 Position; Product Range Amphenol Sine/tuchel
66W3158
Connector Housing, Receptacle, 4 Position; Product Range Amphenol Sine/tuchel 66W3158
CONNECTOR HOUSING, RECEPTACLE, 4 POSITION; Product Range:ATM Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:ATM Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE, 4 POSITION; Product Range:ATM Series; Gender:Receptacle; No. of Positions:4Positions; For Use With:ATM Series Pin Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 12X8205
Product Name Connector Housing, Rcpt, 4 Way, Plastic; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details