Amphenol Sine Systems Amphenol Sine Systems ATM04-3P 3-Way ATM Connector Receptacle, DTM04-3P Compatible ATM04-3P

Description
Amphenol Sine Systems ATM04-3P ATM Connector Receptacle Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTM04-3P Series: ATM Number of Pins: 3 Gauge 22-16 Ga. RoHS compliant Temperature Range: 257°F (125°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Similar design and strength to Amphenol AT (Deutsch DT), but smaller gauge for space-saving applications Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Contacts made of copper alloy to ensure electrical reliability
Request a Quote Datasheet
Description
Amphenol Sine Systems ATM04-3P ATM Connector Receptacle Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTM04-3P Series: ATM Number of Pins: 3 Gauge 22-16 Ga. RoHS compliant Temperature Range: 257°F (125°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Similar design and strength to Amphenol AT (Deutsch DT), but smaller gauge for space-saving applications Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Contacts made of copper alloy to ensure electrical reliability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems ATM04-3P 3-Way ATM Connector Receptacle, DTM04-3P Compatible - 38623 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATM04-3P 3-Way ATM Connector Receptacle, DTM04-3P Compatible
38623
Amphenol Sine Systems ATM04-3P 3-Way ATM Connector Receptacle, DTM04-3P Compatible 38623
Amphenol Sine Systems ATM04-3P ATM Connector Receptacle Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTM04-3P Series: ATM Number of Pins: 3 Gauge 22-16 Ga. RoHS compliant Temperature Range: 257°F (125°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Similar design and strength to Amphenol AT (Deutsch DT), but smaller gauge for space-saving applications Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Contacts made of copper alloy to ensure electrical reliability
  • Amphenol Sine Systems ATM04-3P ATM Connector Receptacle
  • Category: Amphenol ATM Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DTM04-3P
  • Series: ATM
  • Number of Pins: 3
  • Gauge 22-16 Ga.
  • RoHS compliant
  • Temperature Range: 257°F (125°C) to -67°F (-55°C)
  • Meets or exceeds 1500VDC
  • High-performance, cost effective alternative to Deutsch DTM connectors
  • Similar design and strength to Amphenol AT (Deutsch DT), but smaller gauge for space-saving applications
  • Integral latching system on connectors ensure definitive electrical and mechanical connection
  • Thermoplastic, UV resistant connector housings
  • Exceptional dielectric and mechanical properties
  • Multi-sealing perimeter with internal and rear silicone
  • Contacts made of copper alloy to ensure electrical reliability
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38623
Product Name Amphenol Sine Systems ATM04-3P 3-Way ATM Connector Receptacle, DTM04-3P Compatible
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IP44 Splashproof 15° Angled Receptacle - F52S53A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
20 Amp Duplex Outlet, Side Wire, Residential Grade - 2002A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details