Connector
3 Position Rectangular Receptacle Connector Crimp 16-22 AWG
AUTOMOTIVE CONNECTOR, RCPT, 3POS, 7.5A; Product Range:ATM Series™; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:Thermoplast
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ATM04-3P-KIT01 | 889-1219-ND | 26Y6772 |
| Product Name | Free Hanging, Panel Mount | Automotive Connector, Rcpt, 3Pos, 7.5A; Product Range Amphenol Sine/tuchel | |
| Mounting | Free Hanging (In-Line) |