Amphenol Sine Systems

Dust cap for 3 position receptacle, grey

ATM04-3P-CAP

Description
Dust cap for 3 position receptacle, grey
Datasheet
Description
Dust cap for 3 position receptacle, grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
<p>Dust cap for 3 position receptacle, grey</p> - ATM04-3P-CAP - Chief Enterprises LLC
Elmhurst, IL, United States

Dust cap for 3 position receptacle, grey


ATM04-3P-CAP

Dust cap for 3 position receptacle, grey

ATM04-3P-CAP
Dust cap for 3 position receptacle, grey

Dust cap for 3 position receptacle, grey

Supplier's Site
Dust Cap, 3Pos, Grey,thermoplastic; Accessory Type Amphenol Sine/tuchel - 31AJ3150 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cap, 3Pos, Grey,thermoplastic; Accessory Type Amphenol Sine/tuchel
31AJ3150
Dust Cap, 3Pos, Grey,thermoplastic; Accessory Type Amphenol Sine/tuchel 31AJ3150
DUST CAP, 3POS, GREY,THERMOPLASTIC; Accessory Type:Dust Cap; For Use With:Amphenol ATM Series Receptacle Connectors; Connector Body Material:Thermoplast ic Body; Product Range:ATM Series RoHS Compliant: Yes

DUST CAP, 3POS, GREY,THERMOPLASTIC; Accessory Type:Dust Cap; For Use With:Amphenol ATM Series Receptacle Connectors; Connector Body Material:Thermoplastic Body; Product Range:ATM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Chief Enterprises LLC Newark, An Avnet Company
Product Category Caps, Grips, and Closures Caps, Grips, and Closures
Product Number ATM04-3P-CAP 31AJ3150
Product Name

Dust cap for 3 position receptacle, grey

Dust Cap, 3Pos, Grey,thermoplastic; Accessory Type Amphenol Sine/tuchel
Material Thermoplastic Body
Unlock Full Specs
to access all available technical data

Similar Products

Tapered Caps & Plugs - 49203 - Jergens, Inc.
Specs
Features Tapered
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Shape / Application Hex Cap
Features Threaded
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details