Amphenol Sine Systems Amphenol Sine Systems ATM04-3P-CAP 3-Way Connector Receptacle, ATM Dust Cap, Gray ATM04-3P-CAP

Description
Amhenol Sine Systems A Series™ Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1 m of water for 24 hours). Amphenol Sine Systems ATM04-3P-CAP 3-Way Connector Receptacle Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Series: ATM Number of Pins: 3 Operating Temperature Range: -67°F (-55°C) to 257°F (125°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Ingress Protection Rating: IP68 (in mated condition) Mating Connector: 38622
Request a Quote Datasheet
Description
Amhenol Sine Systems A Series™ Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1 m of water for 24 hours). Amphenol Sine Systems ATM04-3P-CAP 3-Way Connector Receptacle Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Series: ATM Number of Pins: 3 Operating Temperature Range: -67°F (-55°C) to 257°F (125°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Ingress Protection Rating: IP68 (in mated condition) Mating Connector: 38622
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems ATM04-3P-CAP 3-Way Connector Receptacle, ATM Dust Cap, Gray - 40131 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATM04-3P-CAP 3-Way Connector Receptacle, ATM Dust Cap, Gray
40131
Amphenol Sine Systems ATM04-3P-CAP 3-Way Connector Receptacle, ATM Dust Cap, Gray 40131
Amhenol Sine Systems A Series™ Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1 m of water for 24 hours). Amphenol Sine Systems ATM04-3P-CAP 3-Way Connector Receptacle Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Series: ATM Number of Pins: 3 Operating Temperature Range: -67°F (-55°C) to 257°F (125°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Ingress Protection Rating: IP68 (in mated condition) Mating Connector: 38622

Amhenol Sine Systems A Series™ Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1 m of water for 24 hours).

  • Amphenol Sine Systems ATM04-3P-CAP 3-Way Connector Receptacle
  • Category: Amphenol ATM Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: ATM
  • Number of Pins: 3
  • Operating Temperature Range: -67°F (-55°C) to 257°F (125°C)
  • Meets or exceeds 1500VDC
  • High-performance, cost effective alternative to Deutsch DTM connectors
  • Integral latching system on connectors ensure definitive electrical and mechanical connection
  • Thermoplastic, UV resistant connector housings
  • Exceptional dielectric and mechanical properties
  • Multi-sealing perimeter with internal and rear silicone
  • Ingress Protection Rating: IP68 (in mated condition)
  • Mating Connector: 38622
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 40131
Product Name Amphenol Sine Systems ATM04-3P-CAP 3-Way Connector Receptacle, ATM Dust Cap, Gray
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3331-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IP67 Watertight 15° Angled Receptacle - F51S28A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details