Amphenol Sine Systems Connector Housing, Receptacle, 2 Position; Product Range Amphenol Sine/tuchel ATM04-2P

Description
CONNECTOR HOUSING, RECEPTACLE, 2 POSITION; Product Range:ATM Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:ATM Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RECEPTACLE, 2 POSITION; Product Range:ATM Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:ATM Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle, 2 Position; Product Range Amphenol Sine/tuchel - 66W3156 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 2 Position; Product Range Amphenol Sine/tuchel
66W3156
Connector Housing, Receptacle, 2 Position; Product Range Amphenol Sine/tuchel 66W3156
CONNECTOR HOUSING, RECEPTACLE, 2 POSITION; Product Range:ATM Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:ATM Series Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE, 2 POSITION; Product Range:ATM Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:ATM Series Pin Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site
Connector Housing, Rcpt, 2 Way, Plastic; Product Range Amphenol Sine/tuchel - 12X8203 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2 Way, Plastic; Product Range Amphenol Sine/tuchel
12X8203
Connector Housing, Rcpt, 2 Way, Plastic; Product Range Amphenol Sine/tuchel 12X8203
CONNECTOR HOUSING, RCPT, 2 WAY, PLASTIC; Product Range:ATM Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:-; For Use With:ATM Series Pin Contacts; SVHC:No SVHC (27-Jun-2018); No. of Mating Cycles:100; Operating RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2 WAY, PLASTIC; Product Range:ATM Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:-; For Use With:ATM Series Pin Contacts; SVHC:No SVHC (27-Jun-2018); No. of Mating Cycles:100; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66W3156
Product Name Connector Housing, Receptacle, 2 Position; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .873 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details