Amphenol Sine Systems Rcpt Housing, Automotive, 2Pos, B Keyed; Product Range Amphenol Sine/tuchel ATM04-2P-RB120BK

Description
RCPT HOUSING, AUTOMOTIVE, 2POS, B KEYED; Product Range:ATM Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:Amphenol DuraMate Series AT60-202-2031 Automotive Pin Contact; Connector Body Material:Thermoplast ic BodyRoHS Compliant: Yes
Description
RCPT HOUSING, AUTOMOTIVE, 2POS, B KEYED; Product Range:ATM Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:Amphenol DuraMate Series AT60-202-2031 Automotive Pin Contact; Connector Body Material:Thermoplast ic BodyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, Automotive, 2Pos, B Keyed; Product Range Amphenol Sine/tuchel - 33AH2922 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, Automotive, 2Pos, B Keyed; Product Range Amphenol Sine/tuchel
33AH2922
Rcpt Housing, Automotive, 2Pos, B Keyed; Product Range Amphenol Sine/tuchel 33AH2922
RCPT HOUSING, AUTOMOTIVE, 2POS, B KEYED; Product Range:ATM Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:Amphenol DuraMate Series AT60-202-2031 Automotive Pin Contact; Connector Body Material:Thermoplast ic BodyRoHS Compliant: Yes

RCPT HOUSING, AUTOMOTIVE, 2POS, B KEYED; Product Range:ATM Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:Amphenol DuraMate Series AT60-202-2031 Automotive Pin Contact; Connector Body Material:Thermoplastic BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 33AH2922
Product Name Rcpt Housing, Automotive, 2Pos, B Keyed; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details