Amphenol Sine Systems Amphenol Sine Systems ATM04-2P-P007, 2-Way ATM Receptacle Y Splitter Connector, Contacts Included ATM04-2P-P007

Description
Amphenol Sine Systems ATM04-2P-P007, 2-Way ATM Receptacle Y Splitter Connector, Contacts Included Category: Amphenol ATM Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTM04-2P-P007 Series: ATM Number of Pins: 2 Gold-plated terminals Color: Black Modifications: Y Splitter see drawing for wedgelocks Current Rating: 7.5A Ingress Protection: IP67 (in mated condition) Operating Temperature: -67°F (-55°C) to 257°F (125°C Contact Size: Size 20
Request a Quote Datasheet
Description
Amphenol Sine Systems ATM04-2P-P007, 2-Way ATM Receptacle Y Splitter Connector, Contacts Included Category: Amphenol ATM Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTM04-2P-P007 Series: ATM Number of Pins: 2 Gold-plated terminals Color: Black Modifications: Y Splitter see drawing for wedgelocks Current Rating: 7.5A Ingress Protection: IP67 (in mated condition) Operating Temperature: -67°F (-55°C) to 257°F (125°C Contact Size: Size 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems ATM04-2P-P007, 2-Way ATM Receptacle Y Splitter Connector, Contacts Included - 39363 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATM04-2P-P007, 2-Way ATM Receptacle Y Splitter Connector, Contacts Included
39363
Amphenol Sine Systems ATM04-2P-P007, 2-Way ATM Receptacle Y Splitter Connector, Contacts Included 39363
Amphenol Sine Systems ATM04-2P-P007, 2-Way ATM Receptacle Y Splitter Connector, Contacts Included Category: Amphenol ATM Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTM04-2P-P007 Series: ATM Number of Pins: 2 Gold-plated terminals Color: Black Modifications: Y Splitter see drawing for wedgelocks Current Rating: 7.5A Ingress Protection: IP67 (in mated condition) Operating Temperature: -67°F (-55°C) to 257°F (125°C Contact Size: Size 20
  • Amphenol Sine Systems ATM04-2P-P007, 2-Way ATM Receptacle Y Splitter Connector, Contacts Included
  • Category: Amphenol ATM Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DTM04-2P-P007
  • Series: ATM
  • Number of Pins: 2
  • Gold-plated terminals
  • Color: Black
  • Modifications: Y Splitter see drawing for wedgelocks
  • Current Rating: 7.5A
  • Ingress Protection: IP67 (in mated condition)
  • Operating Temperature: -67°F (-55°C) to 257°F (125°C
  • Contact Size: Size 20
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 39363
Product Name Amphenol Sine Systems ATM04-2P-P007, 2-Way ATM Receptacle Y Splitter Connector, Contacts Included
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3-119-052-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Panel
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
IP67 Watertight 15° Angled Receptacle - F42S78A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers