Amphenol Sine Systems Automotive Housing, Rcpt, 12Pos, 7.5A; Product Range Amphenol Sine/tuchel ATM04-12PB-SR1BK

Description
AUTOMOTIVE HOUSING, RCPT, 12POS, 7.5A; Product Range:ATM Series; Gender:Receptacle; No. of Positions:12Position s; For Use With:Amphenol ATM Series Size 20 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 12POS, 7.5A; Product Range:ATM Series; Gender:Receptacle; No. of Positions:12Position s; For Use With:Amphenol ATM Series Size 20 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Automotive Housing, Rcpt, 12Pos, 7.5A (part number 78AC5933) is designed for use in automotive applications, featuring a thermoplastic housing and silicone rubber seal. It supports a current rating of 7.5 amps and operates within a temperature range of -55¬8C to +125¬8C. The housing has a dielectric withstand voltage of 1500 volts AC with less than 2 milliamps current leakage and an insulation resistance of a minimum of 1000 megohms at 25¬8C. It is rated IP67 for moisture resistance when mated and is capable of withstanding 100 mating cycles. The connector is RoHS compliant and is compatible with Amphenol ATM series size 20 automotive pin contacts. The product includes three keyway configurations and is available in various colors.

Datasheet Summary
Powered by GS/AI

The Automotive Housing, Rcpt, 12Pos, 7.5A (part number 78AC5933) is designed for use in automotive applications, featuring a thermoplastic housing and silicone rubber seal. It supports a current rating of 7.5 amps and operates within a temperature range of -55¬8C to +125¬8C. The housing has a dielectric withstand voltage of 1500 volts AC with less than 2 milliamps current leakage and an insulation resistance of a minimum of 1000 megohms at 25¬8C. It is rated IP67 for moisture resistance when mated and is capable of withstanding 100 mating cycles. The connector is RoHS compliant and is compatible with Amphenol ATM series size 20 automotive pin contacts. The product includes three keyway configurations and is available in various colors.

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 12Pos, 7.5A; Product Range Amphenol Sine/tuchel - 78AC5933 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 12Pos, 7.5A; Product Range Amphenol Sine/tuchel
78AC5933
Automotive Housing, Rcpt, 12Pos, 7.5A; Product Range Amphenol Sine/tuchel 78AC5933
AUTOMOTIVE HOUSING, RCPT, 12POS, 7.5A; Product Range:ATM Series; Gender:Receptacle; No. of Positions:12Position s; For Use With:Amphenol ATM Series Size 20 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 12POS, 7.5A; Product Range:ATM Series; Gender:Receptacle; No. of Positions:12Positions; For Use With:Amphenol ATM Series Size 20 Automotive Pin Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78AC5933
Product Name Automotive Housing, Rcpt, 12Pos, 7.5A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 8 mm (0.3150 inch)
Bearing Bore / Ring O.D. 0.1969 inch (5 mm)
View Details