Amphenol Sine Systems Automotive Housing, Rcpt, 8Pos, 7.5A; Product Range Amphenol Sine/tuchel ATM04-08PB

Description
AUTOMOTIVE HOUSING, RCPT, 8POS, 7.5A; Product Range:ATM Series™; Gender:Receptacle; No. of Positions:8Positions ; For Use With:Amphenol ATM Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, RCPT, 8POS, 7.5A; Product Range:ATM Series™; Gender:Receptacle; No. of Positions:8Positions ; For Use With:Amphenol ATM Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 8Pos, 7.5A; Product Range Amphenol Sine/tuchel - 66W6603 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 8Pos, 7.5A; Product Range Amphenol Sine/tuchel
66W6603
Automotive Housing, Rcpt, 8Pos, 7.5A; Product Range Amphenol Sine/tuchel 66W6603
AUTOMOTIVE HOUSING, RCPT, 8POS, 7.5A; Product Range:ATM Series™; Gender:Receptacle; No. of Positions:8Positions ; For Use With:Amphenol ATM Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 8POS, 7.5A; Product Range:ATM Series™; Gender:Receptacle; No. of Positions:8Positions; For Use With:Amphenol ATM Series Size 16 Automotive Pin Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66W6603
Product Name Automotive Housing, Rcpt, 8Pos, 7.5A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details