Amphenol Sine Systems Automotive Housing, Rcpt, 8Pos, 7.5A; Product Range Amphenol Sine/tuchel ATM04-08PB-SR1BK

Description
AUTOMOTIVE HOUSING, RCPT, 8POS, 7.5A; Product Range:ATM Series; Gender:Receptacle; No. of Positions:8Positions ; For Use With:Amphenol ATM Series Size 20 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, RCPT, 8POS, 7.5A; Product Range:ATM Series; Gender:Receptacle; No. of Positions:8Positions ; For Use With:Amphenol ATM Series Size 20 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 8Pos, 7.5A; Product Range Amphenol Sine/tuchel - 78AC5929 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 8Pos, 7.5A; Product Range Amphenol Sine/tuchel
78AC5929
Automotive Housing, Rcpt, 8Pos, 7.5A; Product Range Amphenol Sine/tuchel 78AC5929
AUTOMOTIVE HOUSING, RCPT, 8POS, 7.5A; Product Range:ATM Series; Gender:Receptacle; No. of Positions:8Positions ; For Use With:Amphenol ATM Series Size 20 Automotive Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 8POS, 7.5A; Product Range:ATM Series; Gender:Receptacle; No. of Positions:8Positions; For Use With:Amphenol ATM Series Size 20 Automotive Pin Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78AC5929
Product Name Automotive Housing, Rcpt, 8Pos, 7.5A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details