Amphenol Sine Systems Amphenol Sine Systems ATM04-08PA 8-Way ATM Connector Receptacle, DTM04-08PA Compatible ATM04-08PA

Description
Amphenol Sine Systems ATM04-08PA ATM Connector Receptacle Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTM04-08PA Series: ATM Number of Pins: 8 Gauge 22-16 Ga. RoHS compliant Temperature Range: 257°F (125°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Similar design and strength to Amphenol AT (Deutsch DT), but smaller gauge for space-saving applications Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Contacts made of copper alloy to ensure electrical reliability
Request a Quote Datasheet
Description
Amphenol Sine Systems ATM04-08PA ATM Connector Receptacle Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTM04-08PA Series: ATM Number of Pins: 8 Gauge 22-16 Ga. RoHS compliant Temperature Range: 257°F (125°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Similar design and strength to Amphenol AT (Deutsch DT), but smaller gauge for space-saving applications Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Contacts made of copper alloy to ensure electrical reliability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems ATM04-08PA 8-Way ATM Connector Receptacle, DTM04-08PA Compatible - 38629 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATM04-08PA 8-Way ATM Connector Receptacle, DTM04-08PA Compatible
38629
Amphenol Sine Systems ATM04-08PA 8-Way ATM Connector Receptacle, DTM04-08PA Compatible 38629
Amphenol Sine Systems ATM04-08PA ATM Connector Receptacle Category: Amphenol ATM Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTM04-08PA Series: ATM Number of Pins: 8 Gauge 22-16 Ga. RoHS compliant Temperature Range: 257°F (125°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Similar design and strength to Amphenol AT (Deutsch DT), but smaller gauge for space-saving applications Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Contacts made of copper alloy to ensure electrical reliability
  • Amphenol Sine Systems ATM04-08PA ATM Connector Receptacle
  • Category: Amphenol ATM Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DTM04-08PA
  • Series: ATM
  • Number of Pins: 8
  • Gauge 22-16 Ga.
  • RoHS compliant
  • Temperature Range: 257°F (125°C) to -67°F (-55°C)
  • Meets or exceeds 1500VDC
  • High-performance, cost effective alternative to Deutsch DTM connectors
  • Similar design and strength to Amphenol AT (Deutsch DT), but smaller gauge for space-saving applications
  • Integral latching system on connectors ensure definitive electrical and mechanical connection
  • Thermoplastic, UV resistant connector housings
  • Exceptional dielectric and mechanical properties
  • Multi-sealing perimeter with internal and rear silicone
  • Contacts made of copper alloy to ensure electrical reliability
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38629
Product Name Amphenol Sine Systems ATM04-08PA 8-Way ATM Connector Receptacle, DTM04-08PA Compatible
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4302.5333 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Quick Connect (0.250")
View Details
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
IP67 Watertight Straight Receptacle - F31S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q307-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
4 suppliers