Amphenol Sine Systems Low Pin Connectors ATM04-08PA

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Pin Connectors - ATM04-08PA - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
ATM04-08PA
Low Pin Connectors ATM04-08PA
Connector, Amphenol Sine, ATM Series, 8 Pin Receptacle Key Position A

Connector, Amphenol Sine, ATM Series, 8 Pin Receptacle Key Position A

Supplier's Site
Amphenol Sine Systems ATM04-08PA 8-Way ATM Connector Receptacle, DTM04-08PA Compatible - 38629 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATM04-08PA 8-Way ATM Connector Receptacle, DTM04-08PA Compatible
38629
Amphenol Sine Systems ATM04-08PA 8-Way ATM Connector Receptacle, DTM04-08PA Compatible 38629
Amphenol Sine Systems ATM04-08PA ATM Connector Receptacle Category: Amphenol ATM Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTM04-08PA Series: ATM Component Type: Receptacles # of Pins: 8 Gauge 22-16 Ga. RoHs compliant Temp. Range: 257°F (125°C) to -67°F (-55°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Similar design and strength to Amphenol AT (Deutsch DT), but smaller Gauge for space saving applications Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Contacts made of copper alloy to ensure electrical reliability
  • Amphenol Sine Systems ATM04-08PA ATM Connector Receptacle
  • Category: Amphenol ATM Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DTM04-08PA
  • Series: ATM
  • Component Type: Receptacles
  • # of Pins: 8
  • Gauge 22-16 Ga.
  • RoHs compliant
  • Temp. Range: 257°F (125°C) to -67°F (-55°C)
  • Meets or exceeds 1500VDC
  • High-performance, cost effective alternative to Deutsch DTM connectors
  • Similar design and strength to Amphenol AT (Deutsch DT), but smaller Gauge for space saving applications
  • Integral latching system on connectors ensure definitive electrical and mechanical connection
  • Thermoplastic, UV resistant connector housings
  • Exceptional dielectric and mechanical properties
  • Multi-sealing perimeter with internal and rear silicone
  • Contacts made of copper alloy to ensure electrical reliability
Supplier's Site Datasheet
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - ATM04-08PA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
ATM04-08PA
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type ATM04-08PA
8 PIN RECEPTACLE KEY POSI

8 PIN RECEPTACLE KEY POSI

Supplier's Site
Philadelphia, PA, United States
AT 8C 20 AWG PIN REC A KEY

AT 8C 20 AWG PIN REC A KEY

Supplier's Site
Rectangular Connector Housings - 889-1475-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-1475-ND
Rectangular Connector Housings 889-1475-ND
8 Rectangular Connectors - Housings Receptacle Gray

8 Rectangular Connectors - Housings Receptacle Gray

Supplier's Site Datasheet

Technical Specifications

  Chief Enterprises LLC Waytek, Inc. Heilind Electronics, Inc. PEI-Genesis DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ATM04-08PA 38629 ATM04-08PA Amphenol Sine ATM04-08PA 889-1475-ND
Product Name Low Pin Connectors Amphenol Sine Systems ATM04-08PA 8-Way ATM Connector Receptacle, DTM04-08PA Compatible Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Rectangular Connector Housings
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
solder terminal, screened, 2-pole, Audio Plug/Sockets, 2.5 mm - 4831.2200 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug
Termination solder terminal silver plated
View Details
Circular Metal Push Pull Outdoor Connector IP68 - F Series - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender Male / Plug; Female / Jack
Geometry Straight
View Details