Amphenol Sine Systems Amphenol Sine Systems ATHP062S25EL-S1, 2-Way ATHP Mini EMC Plug With High Voltage Interlock Loop, Keyed A (Cable Diameter 6.5-7.5 mm) ATHP062S25EL-S1

Description
The MagnaMate™ ATHP Series is a rugged thermoplastic power connector series featuring high-performance RADSOK® contact technology. Designed for various “xEV” applications, MagnaMate is IP67-rated (mated) and available in single or two-pole housings with rated current from 20A to 180A. MagnaMate includes optional integrated HVIL safety features and EMI shielding protection which can withstand temperatures ranging from -40°F (-40°C) to 266°F (130°C). Amphenol Sine Systems ATHP042P25EL, 2-Way ATHP Mini Receptacle Category: Amphenol MagnaMate ATHP Connectors Manufacturer: Amphenol Sine Systems Electromagnetic Interference shielding (EMI) for noise immunity (optional) High Voltage Interlock Loop (HVIL) safety feature (optional) Features Amphenol’s advanced RADSOK contact technology Compact, quick locking and press-to-release design Current Capacity up to 35 Amps for 6.0 mm2 Current Capacity up to 25 Amps for 4.0 mm2 Current Capacity up to 20 Amps for 2.5mm2 Voltage Rating: 1000V AC/DC Temperature Range: -40°F (-40°C) to 266°F (130°C) Ingress Protection: IP67 (in mated form) Color: Orange Modifications: Key Coded A A compact, low-profile two-pole thermoplastic power connector which features four (4) keying options for multi polarization. Designed to withstand the extreme conditions of the trucking, agricultural, mining, construction, and marine industries. Potential Applications: Power converters, hybrid electric vehicles, heavy equipment electrification, 2 and 3-phase motors, starter generators, process control/automation
Request a Quote Datasheet
Description
The MagnaMate™ ATHP Series is a rugged thermoplastic power connector series featuring high-performance RADSOK® contact technology. Designed for various “xEV” applications, MagnaMate is IP67-rated (mated) and available in single or two-pole housings with rated current from 20A to 180A. MagnaMate includes optional integrated HVIL safety features and EMI shielding protection which can withstand temperatures ranging from -40°F (-40°C) to 266°F (130°C). Amphenol Sine Systems ATHP042P25EL, 2-Way ATHP Mini Receptacle Category: Amphenol MagnaMate ATHP Connectors Manufacturer: Amphenol Sine Systems Electromagnetic Interference shielding (EMI) for noise immunity (optional) High Voltage Interlock Loop (HVIL) safety feature (optional) Features Amphenol’s advanced RADSOK contact technology Compact, quick locking and press-to-release design Current Capacity up to 35 Amps for 6.0 mm2 Current Capacity up to 25 Amps for 4.0 mm2 Current Capacity up to 20 Amps for 2.5mm2 Voltage Rating: 1000V AC/DC Temperature Range: -40°F (-40°C) to 266°F (130°C) Ingress Protection: IP67 (in mated form) Color: Orange Modifications: Key Coded A A compact, low-profile two-pole thermoplastic power connector which features four (4) keying options for multi polarization. Designed to withstand the extreme conditions of the trucking, agricultural, mining, construction, and marine industries. Potential Applications: Power converters, hybrid electric vehicles, heavy equipment electrification, 2 and 3-phase motors, starter generators, process control/automation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems ATHP062S25EL-S1, 2-Way ATHP Mini EMC Plug With High Voltage Interlock Loop, Keyed A (Cable Diameter 6.5-7.5 mm) - 39390 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATHP062S25EL-S1, 2-Way ATHP Mini EMC Plug With High Voltage Interlock Loop, Keyed A (Cable Diameter 6.5-7.5 mm)
39390
Amphenol Sine Systems ATHP062S25EL-S1, 2-Way ATHP Mini EMC Plug With High Voltage Interlock Loop, Keyed A (Cable Diameter 6.5-7.5 mm) 39390
The MagnaMate™ ATHP Series is a rugged thermoplastic power connector series featuring high-performance RADSOK® contact technology. Designed for various “xEV” applications, MagnaMate is IP67-rated (mated) and available in single or two-pole housings with rated current from 20A to 180A. MagnaMate includes optional integrated HVIL safety features and EMI shielding protection which can withstand temperatures ranging from -40°F (-40°C) to 266°F (130°C). Amphenol Sine Systems ATHP042P25EL, 2-Way ATHP Mini Receptacle Category: Amphenol MagnaMate ATHP Connectors Manufacturer: Amphenol Sine Systems Electromagnetic Interference shielding (EMI) for noise immunity (optional) High Voltage Interlock Loop (HVIL) safety feature (optional) Features Amphenol’s advanced RADSOK contact technology Compact, quick locking and press-to-release design Current Capacity up to 35 Amps for 6.0 mm2 Current Capacity up to 25 Amps for 4.0 mm2 Current Capacity up to 20 Amps for 2.5mm2 Voltage Rating: 1000V AC/DC Temperature Range: -40°F (-40°C) to 266°F (130°C) Ingress Protection: IP67 (in mated form) Color: Orange Modifications: Key Coded A A compact, low-profile two-pole thermoplastic power connector which features four (4) keying options for multi polarization. Designed to withstand the extreme conditions of the trucking, agricultural, mining, construction, and marine industries. Potential Applications: Power converters, hybrid electric vehicles, heavy equipment electrification, 2 and 3-phase motors, starter generators, process control/automation

The MagnaMate™ ATHP Series is a rugged thermoplastic power connector series featuring high-performance RADSOK® contact technology. Designed for various “xEV” applications, MagnaMate is IP67-rated (mated) and available in single or two-pole housings with rated current from 20A to 180A. MagnaMate includes optional integrated HVIL safety features and EMI shielding protection which can withstand temperatures ranging from -40°F (-40°C) to 266°F (130°C).

  • Amphenol Sine Systems ATHP042P25EL, 2-Way ATHP Mini Receptacle
  • Category: Amphenol MagnaMate ATHP Connectors
  • Manufacturer: Amphenol Sine Systems
  • Electromagnetic Interference shielding (EMI) for noise immunity (optional)
  • High Voltage Interlock Loop (HVIL) safety feature (optional)
  • Features Amphenol’s advanced RADSOK contact technology
  • Compact, quick locking and press-to-release design
  • Current Capacity up to 35 Amps for 6.0 mm2
  • Current Capacity up to 25 Amps for 4.0 mm2
  • Current Capacity up to 20 Amps for 2.5mm2
  • Voltage Rating: 1000V AC/DC
  • Temperature Range: -40°F (-40°C) to 266°F (130°C)
  • Ingress Protection: IP67 (in mated form)
  • Color: Orange
  • Modifications: Key Coded A
  • A compact, low-profile two-pole thermoplastic power connector which features four (4) keying options for multi polarization. Designed to withstand the extreme conditions of the trucking, agricultural, mining, construction, and marine industries.
  • Potential Applications: Power converters, hybrid electric vehicles, heavy equipment electrification, 2 and 3-phase motors, starter generators, process control/automation
Supplier's Site Datasheet
Free Hanging, Panel Mount - 889-2882-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
889-2882-ND
Free Hanging, Panel Mount 889-2882-ND
2 (Power) Position Rectangular Plug Connector Tin

2 (Power) Position Rectangular Plug Connector Tin

Buy Now Datasheet
 - Amphenol Sine ATHP062S25EL-S1 - PEI-Genesis
Philadelphia, PA, United States
ATHP A KEY EMC PLUG ORANGE

ATHP A KEY EMC PLUG ORANGE

Buy Now
 - ATHP062S25EL-S1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
2 Pos Plug Socket HVIL EMC Shielding

2 Pos Plug Socket HVIL EMC Shielding

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
2 Position Emc Plug With High Voltage Interlock Loop, A Key, 6.5-7.5Mm Cable Range, Orange. Contacts Ordered Separately. Rohs Compliant Amphenol Sine/tuchel - 78AC5920 - Newark, An Avnet Company
Chicago, IL, United States
2 Position Emc Plug With High Voltage Interlock Loop, A Key, 6.5-7.5Mm Cable Range, Orange. Contacts Ordered Separately. Rohs Compliant Amphenol Sine/tuchel
78AC5920
2 Position Emc Plug With High Voltage Interlock Loop, A Key, 6.5-7.5Mm Cable Range, Orange. Contacts Ordered Separately. Rohs Compliant Amphenol Sine/tuchel 78AC5920
2 Position EMC Plug with High Voltage Interlock Loop, A Key, 6.5-7.5mm Cable Range, Orange. Contacts ordered separately. RoHS Compliant: Yes

2 Position EMC Plug with High Voltage Interlock Loop, A Key, 6.5-7.5mm Cable Range, Orange. Contacts ordered separately. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Waytek, Inc. DigiKey PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39390 889-2882-ND Amphenol Sine ATHP062S25EL-S1 ATHP062S25EL-S1 78AC5920
Product Name Amphenol Sine Systems ATHP062S25EL-S1, 2-Way ATHP Mini EMC Plug With High Voltage Interlock Loop, Keyed A (Cable Diameter 6.5-7.5 mm) Free Hanging, Panel Mount 2 Position Emc Plug With High Voltage Interlock Loop, A Key, 6.5-7.5Mm Cable Range, Orange. Contacts Ordered Separately. Rohs Compliant Amphenol Sine/tuchel
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10021507-104TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
Specs
Gender Male / Plug; Female / Jack
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2202-1881-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers