Amphenol Sine Systems Free Hanging, Panel Mount ATHP062S08EL16-50S1

Description
4 (2 + 2 Power) Position Rectangular Plug Connector Silver
Request a Quote Datasheet
Description
4 (2 + 2 Power) Position Rectangular Plug Connector Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 889-2877-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
889-2877-ND
Free Hanging, Panel Mount 889-2877-ND
4 (2 + 2 Power) Position Rectangular Plug Connector Silver

4 (2 + 2 Power) Position Rectangular Plug Connector Silver

Buy Now Datasheet
2 Pos Plug Socket HVIL EMC Shielding

2 Pos Plug Socket HVIL EMC Shielding

Buy Now
Amphenol Sine Systems ATHP062S08EL16-50S1, 2-Way Standard ATHP Plug w/ EMC Shielding, 8 mm Power Contact, 180A, 50 mm² Power Cable - 39383 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATHP062S08EL16-50S1, 2-Way Standard ATHP Plug w/ EMC Shielding, 8 mm Power Contact, 180A, 50 mm² Power Cable
39383
Amphenol Sine Systems ATHP062S08EL16-50S1, 2-Way Standard ATHP Plug w/ EMC Shielding, 8 mm Power Contact, 180A, 50 mm² Power Cable 39383
The MagnaMate™ ATHP Series is a rugged thermoplastic power connector series featuring high-performance RADSOK® contact technology. Designed for various “xEV” applications, MagnaMate is IP67-rated (mated) and available in single or two-pole housings with rated current from 20A to 180A. MagnaMate includes optional integrated HVIL safety features and EMI shielding protection which can withstand temperatures ranging from -40°F (-40°C) to 266°F (130°C). Amphenol Sine Systems ATHP062S08EL16-50S1, 2-Way Standard ATHP Plug With EMC Shielding Category: Amphenol MagnaMate ATHP Connectors Manufacturer: Amphenol Sine Systems Electromagnetic Interference shielding (EMI) for noise immunity (optional) High Voltage Interlock Loop (HVIL) safety feature (optional) Features Amphenol’s advanced RADSOK contact technology Compact, quick locking and press-to-release design Current Capacity up to 180A with 50 mm² wire for power Current Capacity up to 13A with Size 16 contacts for signal Accepts Contact: Size 8 mm power contacts Accepts Contact: Size 16 signal contacts Modifications: With EMC Shielding & Contacts Included Voltage Rating: 1000V AC/DC Temperature Range: -40°F (-40°C) to 266°F (130°C) Ingress Protection: IP67 (in mated form) Color: Orange Designed to withstand the extreme conditions of the trucking, agricultural, mining, construction, and marine industries Potential Applications: Inverters, power electric box, junction box, xEV battery

The MagnaMate™ ATHP Series is a rugged thermoplastic power connector series featuring high-performance RADSOK® contact technology. Designed for various “xEV” applications, MagnaMate is IP67-rated (mated) and available in single or two-pole housings with rated current from 20A to 180A. MagnaMate includes optional integrated HVIL safety features and EMI shielding protection which can withstand temperatures ranging from -40°F (-40°C) to 266°F (130°C).

  • Amphenol Sine Systems ATHP062S08EL16-50S1, 2-Way Standard ATHP Plug With EMC Shielding
  • Category: Amphenol MagnaMate ATHP Connectors
  • Manufacturer: Amphenol Sine Systems
  • Electromagnetic Interference shielding (EMI) for noise immunity (optional)
  • High Voltage Interlock Loop (HVIL) safety feature (optional)
  • Features Amphenol’s advanced RADSOK contact technology
  • Compact, quick locking and press-to-release design
  • Current Capacity up to 180A with 50 mm² wire for power
  • Current Capacity up to 13A with Size 16 contacts for signal
  • Accepts Contact: Size 8 mm power contacts
  • Accepts Contact: Size 16 signal contacts
  • Modifications: With EMC Shielding & Contacts Included
  • Voltage Rating: 1000V AC/DC
  • Temperature Range: -40°F (-40°C) to 266°F (130°C)
  • Ingress Protection: IP67 (in mated form)
  • Color: Orange
  • Designed to withstand the extreme conditions of the trucking, agricultural, mining, construction, and marine industries
  • Potential Applications: Inverters, power electric box, junction box, xEV battery
Supplier's Site Datasheet
ATHP 2POS PLUG EMC w/ contacts

ATHP 2POS PLUG EMC w/ contacts

Buy Now
2 Position Plug With Emc Shielding, 8Mm Power Contact, 180 A, 50Mm Power Cable, #16 Signal Contact, 15.5-16.5Mm Cable Od Range. Contacts Included / 10 Rohs Compliant Amphenol Sine/tuchel - 02AH0974 - Newark, An Avnet Company
Chicago, IL, United States
2 Position Plug With Emc Shielding, 8Mm Power Contact, 180 A, 50Mm Power Cable, #16 Signal Contact, 15.5-16.5Mm Cable Od Range. Contacts Included / 10 Rohs Compliant Amphenol Sine/tuchel
02AH0974
2 Position Plug With Emc Shielding, 8Mm Power Contact, 180 A, 50Mm Power Cable, #16 Signal Contact, 15.5-16.5Mm Cable Od Range. Contacts Included / 10 Rohs Compliant Amphenol Sine/tuchel 02AH0974
2 position Plug with EMC Shielding, 8mm Power Contact, 180 A, 50mm Power Cable, #16 Signal Contact, 15.5-16.5mm Cable OD Range. Contacts included / 10 RoHS Compliant: Yes

2 position Plug with EMC Shielding, 8mm Power Contact, 180 A, 50mm Power Cable, #16 Signal Contact, 15.5-16.5mm Cable OD Range. Contacts included / 10 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Waytek, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-2877-ND ATHP062S08EL16-50S1 39383 Amphenol Sine ATHP062S08EL16-50S1 02AH0974
Product Name Free Hanging, Panel Mount Amphenol Sine Systems ATHP062S08EL16-50S1, 2-Way Standard ATHP Plug w/ EMC Shielding, 8 mm Power Contact, 180A, 50 mm² Power Cable 2 Position Plug With Emc Shielding, 8Mm Power Contact, 180 A, 50Mm Power Cable, #16 Signal Contact, 15.5-16.5Mm Cable Od Range. Contacts Included / 10 Rohs Compliant Amphenol Sine/tuchel
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors, D-SUB Size 8 Socket 50 ohm - 110236 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
D-Sub, D-Shaped Connector Adapters - 2262-A40830-001-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details