Amphenol Sine Systems Free Hanging, Panel Mount ATHP061RS08NN-50-ORG

Description
1 Position Rectangular Plug Connector Silver 1 AWG
Request a Quote Datasheet
Description
1 Position Rectangular Plug Connector Silver 1 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 889-3487-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
889-3487-ND
Free Hanging, Panel Mount 889-3487-ND
1 Position Rectangular Plug Connector Silver 1 AWG

1 Position Rectangular Plug Connector Silver 1 AWG

Buy Now Datasheet
Automotive Conn, Plug, 1Pos, 180A, 1Kv; Product Range Amphenol Sine/tuchel - 02AH0973 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 1Pos, 180A, 1Kv; Product Range Amphenol Sine/tuchel
02AH0973
Automotive Conn, Plug, 1Pos, 180A, 1Kv; Product Range Amphenol Sine/tuchel 02AH0973
AUTOMOTIVE CONN, PLUG, 1POS, 180A, 1KV; Product Range:Magnamate™ ATHP Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:1Contacts; Automotive Contact Type:Crimp Socket; Contact Material:Copper Alloy RoHS Compliant: Yes

AUTOMOTIVE CONN, PLUG, 1POS, 180A, 1KV; Product Range:Magnamate™ ATHP Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:1Contacts; Automotive Contact Type:Crimp Socket; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-3487-ND 02AH0973
Product Name Free Hanging, Panel Mount Automotive Conn, Plug, 1Pos, 180A, 1Kv; Product Range Amphenol Sine/tuchel
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details