1 Position Rectangular Plug Connector Silver 2 AWG
1 Pos RA Plug Socket 130A1000V
AUTOMOTIVE CONN, PLUG, 1POS, 130A, 1KV; Product Range:Magnamate™ ATHP Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:1Contacts; Automotive Contact Type:Crimp Socket; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-3484-ND | ATHP061RS08NN-35 | 02AH0970 |
| Product Name | Free Hanging, Panel Mount | Automotive Conn, Plug, 1Pos, 130A, 1Kv; Product Range Amphenol Sine/tuchel | |
| Mounting | Free Hanging (In-Line) |