Amphenol Sine Systems Free Hanging, Panel Mount ATHP061RS08NN-35-ORG

Description
1 Position Rectangular Plug Connector Silver 2 AWG
Request a Quote Datasheet
Description
1 Position Rectangular Plug Connector Silver 2 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 889-3485-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
889-3485-ND
Free Hanging, Panel Mount 889-3485-ND
1 Position Rectangular Plug Connector Silver 2 AWG

1 Position Rectangular Plug Connector Silver 2 AWG

Buy Now Datasheet
1 Pos RA Plug Socket 130A1000V

1 Pos RA Plug Socket 130A1000V

Buy Now
Automotive Conn, Plug, 1Pos, 130A, 1Kv; Product Range Amphenol Sine/tuchel - 02AH0971 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 1Pos, 130A, 1Kv; Product Range Amphenol Sine/tuchel
02AH0971
Automotive Conn, Plug, 1Pos, 130A, 1Kv; Product Range Amphenol Sine/tuchel 02AH0971
AUTOMOTIVE CONN, PLUG, 1POS, 130A, 1KV; Product Range:Magnamate™ ATHP Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:1Contacts; Automotive Contact Type:Crimp Socket; Contact Material:Copper Alloy RoHS Compliant: Yes

AUTOMOTIVE CONN, PLUG, 1POS, 130A, 1KV; Product Range:Magnamate™ ATHP Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:1Contacts; Automotive Contact Type:Crimp Socket; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-3485-ND ATHP061RS08NN-35-ORG 02AH0971
Product Name Free Hanging, Panel Mount Automotive Conn, Plug, 1Pos, 130A, 1Kv; Product Range Amphenol Sine/tuchel
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini SAS HD 8i Receptacle Connectors - SFF-8643 - Q080639HR072M501ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
“N” Series Female Connector - SALE-8924 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details