Amphenol Sine Systems Automotive Housing, Rcpt, 2Pos, Ip67; Product Range Amphenol Sine/tuchel ATHP042P25EL

Description
AUTOMOTIVE HOUSING, RCPT, 2POS, IP67; Product Range:ATM StructurePlus Series™; Gender:Receptacle; No. of Positions:2Positions ; For Use With:Amphenol MP10B23XX, SP12A1XX-10, SP12A1 Automotive Contacts; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, RCPT, 2POS, IP67; Product Range:ATM StructurePlus Series™; Gender:Receptacle; No. of Positions:2Positions ; For Use With:Amphenol MP10B23XX, SP12A1XX-10, SP12A1 Automotive Contacts; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 2Pos, Ip67; Product Range Amphenol Sine/tuchel - 78AC5916 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 2Pos, Ip67; Product Range Amphenol Sine/tuchel
78AC5916
Automotive Housing, Rcpt, 2Pos, Ip67; Product Range Amphenol Sine/tuchel 78AC5916
AUTOMOTIVE HOUSING, RCPT, 2POS, IP67; Product Range:ATM StructurePlus Series™; Gender:Receptacle; No. of Positions:2Positions ; For Use With:Amphenol MP10B23XX, SP12A1XX-10, SP12A1 Automotive Contacts; IP Rating:IP67 RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 2POS, IP67; Product Range:ATM StructurePlus Series™; Gender:Receptacle; No. of Positions:2Positions; For Use With:Amphenol MP10B23XX, SP12A1XX-10, SP12A1 Automotive Contacts; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78AC5916
Product Name Automotive Housing, Rcpt, 2Pos, Ip67; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 155 mm (6.1 inch)
Bearing Bore / Ring O.D. 5.51 inch (140 mm)
View Details