Amphenol Sine Systems Free Hanging, Panel Mount ATHP042P08EL16-M1

Description
ATHP042P08EL16-M1
Request a Quote Datasheet
Description
ATHP042P08EL16-M1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol Sine ATHP042P08EL16-M1 - PEI-Genesis
Philadelphia, PA, United States
ATHP042P08EL16-M1

ATHP042P08EL16-M1

Buy Now
Free Hanging, Panel Mount - 889-3488-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
889-3488-ND
Free Hanging, Panel Mount 889-3488-ND
4 (2 + 2 Power) Position Rectangular Receptacle Connector Silver 18 AWG

4 (2 + 2 Power) Position Rectangular Receptacle Connector Silver 18 AWG

Buy Now Datasheet
2 Pos Receptacle Pin HVIL EMC

2 Pos Receptacle Pin HVIL EMC

Buy Now
Automotive Conn, Rcpt, 2Pos, 180A, 1Kv; Product Range Amphenol Sine/tuchel - 02AH0967 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 2Pos, 180A, 1Kv; Product Range Amphenol Sine/tuchel
02AH0967
Automotive Conn, Rcpt, 2Pos, 180A, 1Kv; Product Range Amphenol Sine/tuchel 02AH0967
AUTOMOTIVE CONN, RCPT, 2POS, 180A, 1KV; Product Range:Magnamate™ ATHP Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Screw Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

AUTOMOTIVE CONN, RCPT, 2POS, 180A, 1KV; Product Range:Magnamate™ ATHP Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:2Contacts; Automotive Contact Type:Screw Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol Sine ATHP042P08EL16-M1 889-3488-ND ATHP042P08EL16-M1 02AH0967
Product Name Free Hanging, Panel Mount Automotive Conn, Rcpt, 2Pos, 180A, 1Kv; Product Range Amphenol Sine/tuchel
Mounting Panel Mount
Unlock Full Specs
to access all available technical data