Amphenol Sine Systems Free Hanging, Panel Mount ATHP041P08NN-H1-ORG

Description
1 Position Rectangular Receptacle Connector Solder Eyelet Silver
Request a Quote Datasheet
Description
1 Position Rectangular Receptacle Connector Solder Eyelet Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 889-3483-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
889-3483-ND
Free Hanging, Panel Mount 889-3483-ND
1 Position Rectangular Receptacle Connector Solder Eyelet Silver

1 Position Rectangular Receptacle Connector Solder Eyelet Silver

Buy Now Datasheet
ATHP041P08NN-H1-ORG

ATHP041P08NN-H1-ORG

Buy Now
Automotive Conn, Rcpt, 1Pos, 180A, 1Kv; Product Range Amphenol Sine/tuchel - 02AH0961 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 1Pos, 180A, 1Kv; Product Range Amphenol Sine/tuchel
02AH0961
Automotive Conn, Rcpt, 1Pos, 180A, 1Kv; Product Range Amphenol Sine/tuchel 02AH0961
AUTOMOTIVE CONN, RCPT, 1POS, 180A, 1KV; Product Range:Magnamate™ ATHP Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:1Contacts; Automotive Contact Type:Solder Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

AUTOMOTIVE CONN, RCPT, 1POS, 180A, 1KV; Product Range:Magnamate™ ATHP Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:1Contacts; Automotive Contact Type:Solder Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-3483-ND Amphenol Sine ATHP041P08NN-H1-ORG 02AH0961
Product Name Free Hanging, Panel Mount Automotive Conn, Rcpt, 1Pos, 180A, 1Kv; Product Range Amphenol Sine/tuchel
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Automotive Connectors - 1797872 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Termination Solder Pin
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details