Amphenol Sine Systems Free Hanging, Panel Mount ATHP041P08NN-50

Description
ATHP041P08NN-50
Request a Quote Datasheet
Description
ATHP041P08NN-50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol Sine ATHP041P08NN-50 - PEI-Genesis
Philadelphia, PA, United States
ATHP041P08NN-50

ATHP041P08NN-50

Buy Now
Free Hanging, Panel Mount - 889-3480-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
889-3480-ND
Free Hanging, Panel Mount 889-3480-ND
1 Position Rectangular Receptacle Connector Silver 1 AWG

1 Position Rectangular Receptacle Connector Silver 1 AWG

Buy Now Datasheet
Automotive Conn, Rcpt, 1Pos, 180A, 1Kv; Product Range Amphenol Sine/tuchel - 02AH0964 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 1Pos, 180A, 1Kv; Product Range Amphenol Sine/tuchel
02AH0964
Automotive Conn, Rcpt, 1Pos, 180A, 1Kv; Product Range Amphenol Sine/tuchel 02AH0964
AUTOMOTIVE CONN, RCPT, 1POS, 180A, 1KV; Product Range:Magnamate™ ATHP Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:1Contacts; Automotive Contact Type:Crimp Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

AUTOMOTIVE CONN, RCPT, 1POS, 180A, 1KV; Product Range:Magnamate™ ATHP Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:1Contacts; Automotive Contact Type:Crimp Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol Sine ATHP041P08NN-50 889-3480-ND 02AH0964
Product Name Free Hanging, Panel Mount Automotive Conn, Rcpt, 1Pos, 180A, 1Kv; Product Range Amphenol Sine/tuchel
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2002-2214/1000-491-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers