Amphenol Sine Systems Free Hanging, Panel Mount ATHP041P08NN-35-ORG

Description
1 Position Rectangular Receptacle Connector Silver 2 AWG
Request a Quote Datasheet
Description
1 Position Rectangular Receptacle Connector Silver 2 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 889-3479-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
889-3479-ND
Free Hanging, Panel Mount 889-3479-ND
1 Position Rectangular Receptacle Connector Silver 2 AWG

1 Position Rectangular Receptacle Connector Silver 2 AWG

Buy Now Datasheet
ATHP041P08NN-35-ORG

ATHP041P08NN-35-ORG

Buy Now
Automotive Conn, Rcpt, 1Pos, 130A, 1Kv; Product Range Amphenol Sine/tuchel - 02AH0963 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Rcpt, 1Pos, 130A, 1Kv; Product Range Amphenol Sine/tuchel
02AH0963
Automotive Conn, Rcpt, 1Pos, 130A, 1Kv; Product Range Amphenol Sine/tuchel 02AH0963
AUTOMOTIVE CONN, RCPT, 1POS, 130A, 1KV; Product Range:Magnamate™ ATHP Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:1Contacts; Automotive Contact Type:Crimp Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

AUTOMOTIVE CONN, RCPT, 1POS, 130A, 1KV; Product Range:Magnamate™ ATHP Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:1Contacts; Automotive Contact Type:Crimp Pin; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-3479-ND Amphenol Sine ATHP041P08NN-35-ORG 02AH0963
Product Name Free Hanging, Panel Mount Automotive Conn, Rcpt, 1Pos, 130A, 1Kv; Product Range Amphenol Sine/tuchel
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers