Amphenol Sine Systems Circular Connector Housings ATHD06-1-8S

Description
1 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line)
Request a Quote Datasheet
Description
1 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-ATHD06-1-8S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-ATHD06-1-8S-ND
Circular Connector Housings 889-ATHD06-1-8S-ND
1 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line)

1 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line)

Buy Now Datasheet
Automotive Connectors - ATHD06-1-8S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
ATHD06-1-8S
Automotive Connectors ATHD06-1-8S
1 Position Plug Socket Size 8 Contact

1 Position Plug Socket Size 8 Contact

Buy Now
Swedesboro, NJ, United States
12 Position Receptacle Flange Mount Conn

12 Position Receptacle Flange Mount Conn

Buy Now
Amphenol Sine Systems ATHD06-1-8S, 1-Position ATHD Connector Plug, Contact Size 8 - 39902 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATHD06-1-8S, 1-Position ATHD Connector Plug, Contact Size 8
39902
Amphenol Sine Systems ATHD06-1-8S, 1-Position ATHD Connector Plug, Contact Size 8 39902
Amphenol Sine heavy-duty ATHD Series™ Connectors for size 12, 8 and 4 power contacts are sealed, single pole, in-line connection systems to replace splices and/or provide power wherever needed. These thermoplastic connectors are field installable and repairable and can thus replace expensive and unrepairable splices. The power connectors are ruggedized and designed for high-vibration applications in the heavy equipment and mining markets. Amphenol Sine Systems ATHD06-1-8S, 1 Position ATHD Connector Plug Category: Amphenol ATHD Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTHD06-1-8S Series: ATHD Number of Pins: 1 Size 8 contacts are rated to 60A Designed for temperatures ranging from -67°F (-55°C) to 257°F (125°C) Operating voltage of 1000VAC Offered with clip slots for a variety of mounting solutions IP Rating: IP67 & IP69K (in mated condition) Intermatable with industry standard connectors Circular, thermoplastic housing

Amphenol Sine heavy-duty ATHD Series™ Connectors for size 12, 8 and 4 power contacts are sealed, single pole, in-line connection systems to replace splices and/or provide power wherever needed. These thermoplastic connectors are field installable and repairable and can thus replace expensive and unrepairable splices. The power connectors are ruggedized and designed for high-vibration applications in the heavy equipment and mining markets.

  • Amphenol Sine Systems ATHD06-1-8S, 1 Position ATHD Connector Plug
  • Category: Amphenol ATHD Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DTHD06-1-8S
  • Series: ATHD
  • Number of Pins: 1
  • Size 8 contacts are rated to 60A
  • Designed for temperatures ranging from -67°F (-55°C) to 257°F (125°C)
  • Operating voltage of 1000VAC
  • Offered with clip slots for a variety of mounting solutions
  • IP Rating: IP67 & IP69K (in mated condition)
  • Intermatable with industry standard connectors
  • Circular, thermoplastic housing
Supplier's Site Datasheet
Automotive Housing, Plug, 1Pos, 60A; Product Range Amphenol Sine/tuchel - 97AH7862 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 1Pos, 60A; Product Range Amphenol Sine/tuchel
97AH7862
Automotive Housing, Plug, 1Pos, 60A; Product Range Amphenol Sine/tuchel 97AH7862
AUTOMOTIVE HOUSING, PLUG, 1POS, 60A; Product Range:ATHD StructurePlus Series™; Gender:Plug; No. of Positions:1Positions ; For Use With:Amphenol ATHD Series Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 1POS, 60A; Product Range:ATHD StructurePlus Series™; Gender:Plug; No. of Positions:1Positions; For Use With:Amphenol ATHD Series Automotive Socket Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Waytek, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-ATHD06-1-8S-ND ATHD06-1-8S ATHD06-1-8S 39902 97AH7862
Product Name Circular Connector Housings Automotive Connectors Amphenol Sine Systems ATHD06-1-8S, 1-Position ATHD Connector Plug, Contact Size 8 Automotive Housing, Plug, 1Pos, 60A; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Automotive Connector Automotive Connector; Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Anderson Power Products
View Details
Power Entry Modules (PEM) - 486-3-109-088-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers