Amphenol Sine Systems Circular Cable Assemblies ATHD06-1-8S-8G-M2

Description
CIRC CBL 1POS PLUG TO WIRE 6.56'
Request a Quote Datasheet
Description
CIRC CBL 1POS PLUG TO WIRE 6.56'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 889-ATHD06-1-8S-8G-M2-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-ATHD06-1-8S-8G-M2-ND
Circular Cable Assemblies 889-ATHD06-1-8S-8G-M2-ND
CIRC CBL 1POS PLUG TO WIRE 6.56'

CIRC CBL 1POS PLUG TO WIRE 6.56'

Buy Now Datasheet
Cable Assy, 1P Cir Plug-Free End, 6.6Ft; Connector To Connector Amphenol Sine/tuchel - 33AK8312 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 1P Cir Plug-Free End, 6.6Ft; Connector To Connector Amphenol Sine/tuchel
33AK8312
Cable Assy, 1P Cir Plug-Free End, 6.6Ft; Connector To Connector Amphenol Sine/tuchel 33AK8312
CABLE ASSY, 1P CIR PLUG-FREE END, 6.6FT; Connector to Connector:Circular Plug to Free End; No. of Positions:1Positions ; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:ATHD Series RoHS Compliant: Yes

CABLE ASSY, 1P CIR PLUG-FREE END, 6.6FT; Connector to Connector:Circular Plug to Free End; No. of Positions:1Positions; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:ATHD Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 889-ATHD06-1-8S-8G-M2-ND 33AK8312
Product Name Circular Cable Assemblies Cable Assy, 1P Cir Plug-Free End, 6.6Ft; Connector To Connector Amphenol Sine/tuchel
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details