Amphenol Sine Systems Circular Cable Assemblies ATHD06-1-8S-8G-M10

Description
CIRC CBL 1POS PLUG TO WIRE 32.8'
Request a Quote Datasheet
Description
CIRC CBL 1POS PLUG TO WIRE 32.8'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 889-ATHD06-1-8S-8G-M10-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-ATHD06-1-8S-8G-M10-ND
Circular Cable Assemblies 889-ATHD06-1-8S-8G-M10-ND
CIRC CBL 1POS PLUG TO WIRE 32.8'

CIRC CBL 1POS PLUG TO WIRE 32.8'

Buy Now Datasheet
Cable Assy, 1P Cir Plug-Free End, 32.8Ft; Connector To Connector Amphenol Sine/tuchel - 33AK8311 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 1P Cir Plug-Free End, 32.8Ft; Connector To Connector Amphenol Sine/tuchel
33AK8311
Cable Assy, 1P Cir Plug-Free End, 32.8Ft; Connector To Connector Amphenol Sine/tuchel 33AK8311
CABLE ASSY, 1P CIR PLUG-FREE END, 32.8FT; Connector to Connector:Circular Plug to Free End; No. of Positions:1Positions ; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:ATHD Series RoHS Compliant: Yes

CABLE ASSY, 1P CIR PLUG-FREE END, 32.8FT; Connector to Connector:Circular Plug to Free End; No. of Positions:1Positions; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:ATHD Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 889-ATHD06-1-8S-8G-M10-ND 33AK8311
Product Name Circular Cable Assemblies Cable Assy, 1P Cir Plug-Free End, 32.8Ft; Connector To Connector Amphenol Sine/tuchel
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details