Amphenol Sine Systems Automotive Connectors ATHD06-1-4S

Description
Amphenol Industrial ATHD06-1-4S
Request a Quote Datasheet
Description
Amphenol Industrial ATHD06-1-4S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 1955933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1955933
Automotive Connectors 1955933
Amphenol Industrial ATHD06-1-4S

Amphenol Industrial ATHD06-1-4S

Supplier's Site
Automotive Connectors - 1955932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1955932
Automotive Connectors 1955932
Amphenol Industrial ATHD06-1-4S

Amphenol Industrial ATHD06-1-4S

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Amphenol Sine Systems ATHD06-1-4S, 1-Position ATHD Connector Plug, Contact Size 4 - 39904 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATHD06-1-4S, 1-Position ATHD Connector Plug, Contact Size 4
39904
Amphenol Sine Systems ATHD06-1-4S, 1-Position ATHD Connector Plug, Contact Size 4 39904
Amphenol Sine heavy-duty ATHD Series™ Connectors for size 12, 8 and 4 power contacts are sealed, single pole, in-line connection systems to replace splices and/or provide power wherever needed. These thermoplastic connectors are field installable and repairable and can thus replace expensive and unrepairable splices. The power connectors are ruggedized and designed for high-vibration applications in the heavy equipment and mining markets. Amphenol Sine Systems ATHD06-1-4S, 1 Position ATHD Connector Plug Category: Amphenol ATHD Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTHD06-1-4S Series: ATHD Number of Pins: 1 Size 4 contacts are rated to 100A Designed for temperatures ranging from -67°F (-55°C) to 257°F (125°C) Operating voltage of 1000VAC Offered with clip slots for a variety of mounting solutions IP Rating: IP67 & IP69K (in mated condition) Intermatable with industry standard connectors Circular, thermoplastic housing

Amphenol Sine heavy-duty ATHD Series™ Connectors for size 12, 8 and 4 power contacts are sealed, single pole, in-line connection systems to replace splices and/or provide power wherever needed. These thermoplastic connectors are field installable and repairable and can thus replace expensive and unrepairable splices. The power connectors are ruggedized and designed for high-vibration applications in the heavy equipment and mining markets.

  • Amphenol Sine Systems ATHD06-1-4S, 1 Position ATHD Connector Plug
  • Category: Amphenol ATHD Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DTHD06-1-4S
  • Series: ATHD
  • Number of Pins: 1
  • Size 4 contacts are rated to 100A
  • Designed for temperatures ranging from -67°F (-55°C) to 257°F (125°C)
  • Operating voltage of 1000VAC
  • Offered with clip slots for a variety of mounting solutions
  • IP Rating: IP67 & IP69K (in mated condition)
  • Intermatable with industry standard connectors
  • Circular, thermoplastic housing
Supplier's Site Datasheet
Circular Connector Housings - 889-3474-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-3474-ND
Circular Connector Housings 889-3474-ND
1 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line)

1 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line)

Buy Now Datasheet
Low Pin Connectors - ATHD06-1-4S - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
ATHD06-1-4S
Low Pin Connectors ATHD06-1-4S
Connector, ATHD, A Series, 1 Position Plug, 100A / 1000V, Socket, environmentally sealed

Connector, ATHD, A Series, 1 Position Plug, 100A / 1000V, Socket, environmentally sealed

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Waytek, Inc. DigiKey Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1955933 ATHD06-1-4S 39904 889-3474-ND ATHD06-1-4S
Product Name Automotive Connectors Amphenol Sine Systems ATHD06-1-4S, 1-Position ATHD Connector Plug, Contact Size 4 Circular Connector Housings Low Pin Connectors
Connector Type Automotive Connector Automotive Connector; Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty Circular / Cylindrical Connectors Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products