Amphenol Sine Systems Amphenol Sine Systems ATHD06-1-12S, 1-Position ATHD Connector Plug, Contact Size 12 ATHD06-1-12S

Description
Amphenol Sine heavy-duty ATHD Series™ Connectors for size 12, 8 and 4 power contacts are sealed, single pole, in-line connection systems to replace splices and/or provide power wherever needed. These thermoplastic connectors are field installable and repairable and can thus replace expensive and unrepairable splices. The power connectors are ruggedized and designed for high-vibration applications in the heavy equipment and mining markets. Amphenol Sine Systems ATHD06-1-12S, 1 Position ATHD Connector Plug Category: Amphenol ATHD Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTHD06-1-12S Series: ATHD Number of Pins: 1 Size 12 contacts are rated to 25A Designed for temperatures ranging from -67°F (-55°C) to 257°F (125°C) Operating voltage of 1000VAC Offered with clip slots for a variety of mounting solutions IP Rating: IP67 & IP69K (in mated condition) Intermatable with industry standard connectors Circular, thermoplastic housing
Request a Quote Datasheet
Description
Amphenol Sine heavy-duty ATHD Series™ Connectors for size 12, 8 and 4 power contacts are sealed, single pole, in-line connection systems to replace splices and/or provide power wherever needed. These thermoplastic connectors are field installable and repairable and can thus replace expensive and unrepairable splices. The power connectors are ruggedized and designed for high-vibration applications in the heavy equipment and mining markets. Amphenol Sine Systems ATHD06-1-12S, 1 Position ATHD Connector Plug Category: Amphenol ATHD Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTHD06-1-12S Series: ATHD Number of Pins: 1 Size 12 contacts are rated to 25A Designed for temperatures ranging from -67°F (-55°C) to 257°F (125°C) Operating voltage of 1000VAC Offered with clip slots for a variety of mounting solutions IP Rating: IP67 & IP69K (in mated condition) Intermatable with industry standard connectors Circular, thermoplastic housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems ATHD06-1-12S, 1-Position ATHD Connector Plug, Contact Size 12 - 39900 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATHD06-1-12S, 1-Position ATHD Connector Plug, Contact Size 12
39900
Amphenol Sine Systems ATHD06-1-12S, 1-Position ATHD Connector Plug, Contact Size 12 39900
Amphenol Sine heavy-duty ATHD Series™ Connectors for size 12, 8 and 4 power contacts are sealed, single pole, in-line connection systems to replace splices and/or provide power wherever needed. These thermoplastic connectors are field installable and repairable and can thus replace expensive and unrepairable splices. The power connectors are ruggedized and designed for high-vibration applications in the heavy equipment and mining markets. Amphenol Sine Systems ATHD06-1-12S, 1 Position ATHD Connector Plug Category: Amphenol ATHD Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTHD06-1-12S Series: ATHD Number of Pins: 1 Size 12 contacts are rated to 25A Designed for temperatures ranging from -67°F (-55°C) to 257°F (125°C) Operating voltage of 1000VAC Offered with clip slots for a variety of mounting solutions IP Rating: IP67 & IP69K (in mated condition) Intermatable with industry standard connectors Circular, thermoplastic housing

Amphenol Sine heavy-duty ATHD Series™ Connectors for size 12, 8 and 4 power contacts are sealed, single pole, in-line connection systems to replace splices and/or provide power wherever needed. These thermoplastic connectors are field installable and repairable and can thus replace expensive and unrepairable splices. The power connectors are ruggedized and designed for high-vibration applications in the heavy equipment and mining markets.

  • Amphenol Sine Systems ATHD06-1-12S, 1 Position ATHD Connector Plug
  • Category: Amphenol ATHD Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DTHD06-1-12S
  • Series: ATHD
  • Number of Pins: 1
  • Size 12 contacts are rated to 25A
  • Designed for temperatures ranging from -67°F (-55°C) to 257°F (125°C)
  • Operating voltage of 1000VAC
  • Offered with clip slots for a variety of mounting solutions
  • IP Rating: IP67 & IP69K (in mated condition)
  • Intermatable with industry standard connectors
  • Circular, thermoplastic housing
Supplier's Site Datasheet
Swedesboro, NJ, United States
Automotive Connectors
ATHD06-1-12S
Automotive Connectors ATHD06-1-12S
1 Position Plug Socket Size 12 Contact

1 Position Plug Socket Size 12 Contact

Buy Now
Circular Connector Housings - 889-ATHD06-1-12S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-ATHD06-1-12S-ND
Circular Connector Housings 889-ATHD06-1-12S-ND
1 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line)

1 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line)

Buy Now Datasheet
Automotive Housing, Plug, 1Pos, 25A; Product Range Amphenol Sine/tuchel - 97AH7860 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 1Pos, 25A; Product Range Amphenol Sine/tuchel
97AH7860
Automotive Housing, Plug, 1Pos, 25A; Product Range Amphenol Sine/tuchel 97AH7860
AUTOMOTIVE HOUSING, PLUG, 1POS, 25A; Product Range:ATHD StructurePlus Series™; Gender:Plug; No. of Positions:1Positions ; For Use With:Amphenol ATHD Series Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 1POS, 25A; Product Range:ATHD StructurePlus Series™; Gender:Plug; No. of Positions:1Positions; For Use With:Amphenol ATHD Series Automotive Socket Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39900 ATHD06-1-12S 889-ATHD06-1-12S-ND 97AH7860
Product Name Amphenol Sine Systems ATHD06-1-12S, 1-Position ATHD Connector Plug, Contact Size 12 Automotive Connectors Circular Connector Housings Automotive Housing, Plug, 1Pos, 25A; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector; Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty Automotive Connector Circular / Cylindrical Connectors Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm HN Straight Plug - 150504 - PIC Wire & Cable
Specs
Geometry Straight
View Details