Amphenol Sine Systems Circular Connector Housings ATHD06-1-12S-OM

Description
1 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line)
Request a Quote Datasheet
Description
1 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-ATHD06-1-12S-OM-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-ATHD06-1-12S-OM-ND
Circular Connector Housings 889-ATHD06-1-12S-OM-ND
1 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line)

1 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line)

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
ATHD06-1-12S-OM
Automotive Connectors ATHD06-1-12S-OM
1 Position Plug Socket For Overmold

1 Position Plug Socket For Overmold

Buy Now
Automotive Housing, Plug, 1Pos, 25A; Product Range Amphenol Sine/tuchel - 99AH1546 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 1Pos, 25A; Product Range Amphenol Sine/tuchel
99AH1546
Automotive Housing, Plug, 1Pos, 25A; Product Range Amphenol Sine/tuchel 99AH1546
AUTOMOTIVE HOUSING, PLUG, 1POS, 25A; Product Range:ATHD StructurePlus Series™; Gender:Plug; No. of Positions:1Positions ; For Use With:Amphenol STRUCTURE PLUS ATHD Series Size 12 Socket Contacts; IP Rating:IP67, IP69K RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 1POS, 25A; Product Range:ATHD StructurePlus Series™; Gender:Plug; No. of Positions:1Positions; For Use With:Amphenol STRUCTURE PLUS ATHD Series Size 12 Socket Contacts; IP Rating:IP67, IP69K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-ATHD06-1-12S-OM-ND ATHD06-1-12S-OM 99AH1546
Product Name Circular Connector Housings Automotive Connectors Automotive Housing, Plug, 1Pos, 25A; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
DDR2 - 10005639-11207LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Automotive Connectors - 2712888 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Gender Male / Plug
Termination Cable
View Details
2 suppliers