Amphenol Sine Systems Automotive Connectors ATHD06-1-12S-E003

Description
1 Pos Plug Socket 1014AWG
Request a Quote Datasheet
Description
1 Pos Plug Socket 1014AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
ATHD06-1-12S-E003
Automotive Connectors ATHD06-1-12S-E003
1 Pos Plug Socket 1014AWG

1 Pos Plug Socket 1014AWG

Buy Now
Circular Connector Housings - 889-ATHD06-1-12S-E003-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-ATHD06-1-12S-E003-ND
Circular Connector Housings 889-ATHD06-1-12S-E003-ND
1 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line)

1 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line)

Buy Now Datasheet
Automotive Housing, Plug, 1Pos, 25A; Product Range Amphenol Sine/tuchel - 97AH7861 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 1Pos, 25A; Product Range Amphenol Sine/tuchel
97AH7861
Automotive Housing, Plug, 1Pos, 25A; Product Range Amphenol Sine/tuchel 97AH7861
AUTOMOTIVE HOUSING, PLUG, 1POS, 25A; Product Range:ATHD StructurePlus Series™; Gender:Plug; No. of Positions:1Positions ; For Use With:Amphenol ATHD Series Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 1POS, 25A; Product Range:ATHD StructurePlus Series™; Gender:Plug; No. of Positions:1Positions; For Use With:Amphenol ATHD Series Automotive Socket Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ATHD06-1-12S-E003 889-ATHD06-1-12S-E003-ND 97AH7861
Product Name Automotive Connectors Circular Connector Housings Automotive Housing, Plug, 1Pos, 25A; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm TNC Connectors, Bulkhead Jack - 190921 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details