Amphenol Sine Systems Circular Cable Assemblies ATHD06-1-12S-10G-M10

Description
CIRC CBL 1POS PLUG TO WIRE 32.8'
Request a Quote Datasheet
Description
CIRC CBL 1POS PLUG TO WIRE 32.8'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 889-ATHD06-1-12S-10G-M10-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-ATHD06-1-12S-10G-M10-ND
Circular Cable Assemblies 889-ATHD06-1-12S-10G-M10-ND
CIRC CBL 1POS PLUG TO WIRE 32.8'

CIRC CBL 1POS PLUG TO WIRE 32.8'

Buy Now Datasheet
Cable Assy, 1P Cir Plug-Free End, 32.8Ft; Connector To Connector Amphenol Sine/tuchel - 33AK8301 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 1P Cir Plug-Free End, 32.8Ft; Connector To Connector Amphenol Sine/tuchel
33AK8301
Cable Assy, 1P Cir Plug-Free End, 32.8Ft; Connector To Connector Amphenol Sine/tuchel 33AK8301
CABLE ASSY, 1P CIR PLUG-FREE END, 32.8FT; Connector to Connector:Circular Plug to Free End; No. of Positions:1Positions ; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:ATHD Series RoHS Compliant: Yes

CABLE ASSY, 1P CIR PLUG-FREE END, 32.8FT; Connector to Connector:Circular Plug to Free End; No. of Positions:1Positions; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:ATHD Series RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - ATHD06-1-12S-10G-M10 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
ATHD06-1-12S-10G-M10
Cable Assemblies - Circular Cable Assemblies ATHD06-1-12S-10G-M10
CBL CIRC 1POS FMALE 32.8'

CBL CIRC 1POS FMALE 32.8'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 889-ATHD06-1-12S-10G-M10-ND 33AK8301 ATHD06-1-12S-10G-M10
Product Name Circular Cable Assemblies Cable Assy, 1P Cir Plug-Free End, 32.8Ft; Connector To Connector Amphenol Sine/tuchel Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details