Amphenol Sine Systems Automotive Housing, Rcpt, 1Pos, 60A; Product Range Amphenol Sine/tuchel ATHD04-1-8P

Description
AUTOMOTIVE HOUSING, RCPT, 1POS, 60A; Product Range:ATHD StructurePlus Series™; Gender:Receptacle; No. of Positions:1Positions ; For Use With:Amphenol ATHD Series Automotive Pin Contacts; IP Rating:IP67, IP69K; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, RCPT, 1POS, 60A; Product Range:ATHD StructurePlus Series™; Gender:Receptacle; No. of Positions:1Positions ; For Use With:Amphenol ATHD Series Automotive Pin Contacts; IP Rating:IP67, IP69K; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 1Pos, 60A; Product Range Amphenol Sine/tuchel - 97AH7858 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 1Pos, 60A; Product Range Amphenol Sine/tuchel
97AH7858
Automotive Housing, Rcpt, 1Pos, 60A; Product Range Amphenol Sine/tuchel 97AH7858
AUTOMOTIVE HOUSING, RCPT, 1POS, 60A; Product Range:ATHD StructurePlus Series™; Gender:Receptacle; No. of Positions:1Positions ; For Use With:Amphenol ATHD Series Automotive Pin Contacts; IP Rating:IP67, IP69K; Voltage Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 1POS, 60A; Product Range:ATHD StructurePlus Series™; Gender:Receptacle; No. of Positions:1Positions; For Use With:Amphenol ATHD Series Automotive Pin Contacts; IP Rating:IP67, IP69K; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97AH7858
Product Name Automotive Housing, Rcpt, 1Pos, 60A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details