Amphenol Sine Systems Automotive Housing, Rcpt, 1Pos, 60A; Product Range Amphenol Sine/tuchel ATHD04-1-8P-E003

Description
AUTOMOTIVE HOUSING, RCPT, 1POS, 60A; Product Range:ATHD StructurePlus Series™; Gender:Receptacle; No. of Positions:1Positions ; For Use With:Amphenol ATHD Series Automotive Pin Contacts; IP Rating:IP67, IP69K; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, RCPT, 1POS, 60A; Product Range:ATHD StructurePlus Series™; Gender:Receptacle; No. of Positions:1Positions ; For Use With:Amphenol ATHD Series Automotive Pin Contacts; IP Rating:IP67, IP69K; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 1Pos, 60A; Product Range Amphenol Sine/tuchel - 97AH7859 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 1Pos, 60A; Product Range Amphenol Sine/tuchel
97AH7859
Automotive Housing, Rcpt, 1Pos, 60A; Product Range Amphenol Sine/tuchel 97AH7859
AUTOMOTIVE HOUSING, RCPT, 1POS, 60A; Product Range:ATHD StructurePlus Series™; Gender:Receptacle; No. of Positions:1Positions ; For Use With:Amphenol ATHD Series Automotive Pin Contacts; IP Rating:IP67, IP69K; Voltage Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 1POS, 60A; Product Range:ATHD StructurePlus Series™; Gender:Receptacle; No. of Positions:1Positions; For Use With:Amphenol ATHD Series Automotive Pin Contacts; IP Rating:IP67, IP69K; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97AH7859
Product Name Automotive Housing, Rcpt, 1Pos, 60A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details