Amphenol Sine Systems Circular Cable Assemblies ATHD04-1-8P-8G-M10

Description
CIRC CBL 1POS RCPT TO WIRE 32.8'
Request a Quote Datasheet
Description
CIRC CBL 1POS RCPT TO WIRE 32.8'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 889-ATHD04-1-8P-8G-M10-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-ATHD04-1-8P-8G-M10-ND
Circular Cable Assemblies 889-ATHD04-1-8P-8G-M10-ND
CIRC CBL 1POS RCPT TO WIRE 32.8'

CIRC CBL 1POS RCPT TO WIRE 32.8'

Buy Now Datasheet
Cable Assy, 1P Cir Rcpt-Free End, 32.8Ft; Connector To Connector Amphenol Sine/tuchel - 33AK8296 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 1P Cir Rcpt-Free End, 32.8Ft; Connector To Connector Amphenol Sine/tuchel
33AK8296
Cable Assy, 1P Cir Rcpt-Free End, 32.8Ft; Connector To Connector Amphenol Sine/tuchel 33AK8296
CABLE ASSY, 1P CIR RCPT-FREE END, 32.8FT; Connector to Connector:Circular Receptacle to Free End; No. of Positions:1Positions ; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:ATHD Series RoHS Compliant: Yes

CABLE ASSY, 1P CIR RCPT-FREE END, 32.8FT; Connector to Connector:Circular Receptacle to Free End; No. of Positions:1Positions; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:ATHD Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 889-ATHD04-1-8P-8G-M10-ND 33AK8296
Product Name Circular Cable Assemblies Cable Assy, 1P Cir Rcpt-Free End, 32.8Ft; Connector To Connector Amphenol Sine/tuchel
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Stacking Double Banana Plug Twisted Pair Test Cable to Stacking Banana Plugs - 3254 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details