Amphenol Sine Systems Automotive Housing, 1Pos, Rcpt, 100A; Product Range Amphenol Sine/tuchel ATHD04-1-4P

Description
AUTOMOTIVE HOUSING, 1POS, RCPT, 100A; Product Range:AT SR02 Series™; Gender:Receptacle; No. of Positions:1Positions ; For Use With:Amphenol AT Series Size 4 Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, 1POS, RCPT, 100A; Product Range:AT SR02 Series™; Gender:Receptacle; No. of Positions:1Positions ; For Use With:Amphenol AT Series Size 4 Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, 1Pos, Rcpt, 100A; Product Range Amphenol Sine/tuchel - 99AC3378 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, 1Pos, Rcpt, 100A; Product Range Amphenol Sine/tuchel
99AC3378
Automotive Housing, 1Pos, Rcpt, 100A; Product Range Amphenol Sine/tuchel 99AC3378
AUTOMOTIVE HOUSING, 1POS, RCPT, 100A; Product Range:AT SR02 Series™; Gender:Receptacle; No. of Positions:1Positions ; For Use With:Amphenol AT Series Size 4 Pin Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, 1POS, RCPT, 100A; Product Range:AT SR02 Series™; Gender:Receptacle; No. of Positions:1Positions; For Use With:Amphenol AT Series Size 4 Pin Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99AC3378
Product Name Automotive Housing, 1Pos, Rcpt, 100A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 8 mm (0.3150 inch)
Bearing Bore / Ring O.D. 0.1969 inch (5 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details