Amphenol Sine Systems Amphenol Sine Systems ATHD04-1-4P, 1-Position ATHD Connector Receptacle, Contact Size 4 ATHD04-1-4P

Description
Amphenol Sine heavy-duty ATHD Series™ Connectors for size 12, 8 and 4 power contacts are sealed, single pole, in-line connection systems to replace splices and/or provide power wherever needed. These thermoplastic connectors are field installable and repairable and can thus replace expensive and unrepairable splices. The power connectors are ruggedized and designed for high-vibration applications in the heavy equipment and mining markets. Amphenol Sine Systems ATHD04-1-4P, 1 Position ATHD Connector Receptacle Category: Amphenol ATHD Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTHD04-1-4P Series: ATHD Number of Pins: 1 Size 4 contacts are rated to 100A Designed for temperatures ranging from -67°F (-55°C) to 257°F (125°C) Operating voltage of 1000VAC Offered with clip slots for a variety of mounting solutions IP Rating: IP67 & IP69K (in mated condition) Intermatable with industry standard connectors Circular, thermoplastic housing
Request a Quote Datasheet
Description
Amphenol Sine heavy-duty ATHD Series™ Connectors for size 12, 8 and 4 power contacts are sealed, single pole, in-line connection systems to replace splices and/or provide power wherever needed. These thermoplastic connectors are field installable and repairable and can thus replace expensive and unrepairable splices. The power connectors are ruggedized and designed for high-vibration applications in the heavy equipment and mining markets. Amphenol Sine Systems ATHD04-1-4P, 1 Position ATHD Connector Receptacle Category: Amphenol ATHD Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTHD04-1-4P Series: ATHD Number of Pins: 1 Size 4 contacts are rated to 100A Designed for temperatures ranging from -67°F (-55°C) to 257°F (125°C) Operating voltage of 1000VAC Offered with clip slots for a variety of mounting solutions IP Rating: IP67 & IP69K (in mated condition) Intermatable with industry standard connectors Circular, thermoplastic housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems ATHD04-1-4P, 1-Position ATHD Connector Receptacle, Contact Size 4 - 39905 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems ATHD04-1-4P, 1-Position ATHD Connector Receptacle, Contact Size 4
39905
Amphenol Sine Systems ATHD04-1-4P, 1-Position ATHD Connector Receptacle, Contact Size 4 39905
Amphenol Sine heavy-duty ATHD Series™ Connectors for size 12, 8 and 4 power contacts are sealed, single pole, in-line connection systems to replace splices and/or provide power wherever needed. These thermoplastic connectors are field installable and repairable and can thus replace expensive and unrepairable splices. The power connectors are ruggedized and designed for high-vibration applications in the heavy equipment and mining markets. Amphenol Sine Systems ATHD04-1-4P, 1 Position ATHD Connector Receptacle Category: Amphenol ATHD Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DTHD04-1-4P Series: ATHD Number of Pins: 1 Size 4 contacts are rated to 100A Designed for temperatures ranging from -67°F (-55°C) to 257°F (125°C) Operating voltage of 1000VAC Offered with clip slots for a variety of mounting solutions IP Rating: IP67 & IP69K (in mated condition) Intermatable with industry standard connectors Circular, thermoplastic housing

Amphenol Sine heavy-duty ATHD Series™ Connectors for size 12, 8 and 4 power contacts are sealed, single pole, in-line connection systems to replace splices and/or provide power wherever needed. These thermoplastic connectors are field installable and repairable and can thus replace expensive and unrepairable splices. The power connectors are ruggedized and designed for high-vibration applications in the heavy equipment and mining markets.

  • Amphenol Sine Systems ATHD04-1-4P, 1 Position ATHD Connector Receptacle
  • Category: Amphenol ATHD Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DTHD04-1-4P
  • Series: ATHD
  • Number of Pins: 1
  • Size 4 contacts are rated to 100A
  • Designed for temperatures ranging from -67°F (-55°C) to 257°F (125°C)
  • Operating voltage of 1000VAC
  • Offered with clip slots for a variety of mounting solutions
  • IP Rating: IP67 & IP69K (in mated condition)
  • Intermatable with industry standard connectors
  • Circular, thermoplastic housing
Supplier's Site Datasheet
Heavy Duty Power Connectors - ATHD04-1-4P - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
ATHD04-1-4P
Heavy Duty Power Connectors ATHD04-1-4P
Heavy Duty Power Connectors 1Pos Rcpt 100A/1000V Pin Envir Sealed

Heavy Duty Power Connectors 1Pos Rcpt 100A/1000V Pin Envir Sealed

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 39905 ATHD04-1-4P
Product Name Amphenol Sine Systems ATHD04-1-4P, 1-Position ATHD Connector Receptacle, Contact Size 4 Heavy Duty Power Connectors
Device Type Receptacle
Applications Industrial
Mounting Style Free Hanging
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4302.2103 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Quick Connect (0.187")
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Heavy Duty Power Connectors - 403036M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
Polarized 2-Prong Straight Plug, 15 Amp 125 Volt 1-15P - 4522 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details