Amphenol Sine Systems Automotive Housing, Rcpt, 1Pos, 25A; Product Range Amphenol Sine/tuchel ATHD04-1-12P-PM11

Description
AUTOMOTIVE HOUSING, RCPT, 1POS, 25A; Product Range:ATHD Series; Gender:Receptacle; No. of Positions:1Positions ; For Use With:Amphenol ATHD Series Size 12 Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68, IP69KRoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 1POS, 25A; Product Range:ATHD Series; Gender:Receptacle; No. of Positions:1Positions ; For Use With:Amphenol ATHD Series Size 12 Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68, IP69KRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 1Pos, 25A; Product Range Amphenol Sine/tuchel - 33AK5448 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 1Pos, 25A; Product Range Amphenol Sine/tuchel
33AK5448
Automotive Housing, Rcpt, 1Pos, 25A; Product Range Amphenol Sine/tuchel 33AK5448
AUTOMOTIVE HOUSING, RCPT, 1POS, 25A; Product Range:ATHD Series; Gender:Receptacle; No. of Positions:1Positions ; For Use With:Amphenol ATHD Series Size 12 Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68, IP69KRoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 1POS, 25A; Product Range:ATHD Series; Gender:Receptacle; No. of Positions:1Positions; For Use With:Amphenol ATHD Series Size 12 Pin Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP68, IP69KRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 33AK5448
Product Name Automotive Housing, Rcpt, 1Pos, 25A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details