Amphenol Sine Systems Automotive Housing, Rcpt, 1Pos, 25A; Product Range Amphenol Sine/tuchel ATHD04-1-12P-PM05

Description
AUTOMOTIVE HOUSING, RCPT, 1POS, 25A; Product Range:ATHD Series; Gender:Receptacle; No. of Positions:1Positions ; For Use With:Amphenol ATHD Series Size 12 Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68, IP69KRoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 1POS, 25A; Product Range:ATHD Series; Gender:Receptacle; No. of Positions:1Positions ; For Use With:Amphenol ATHD Series Size 12 Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68, IP69KRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 1Pos, 25A; Product Range Amphenol Sine/tuchel - 33AK5447 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 1Pos, 25A; Product Range Amphenol Sine/tuchel
33AK5447
Automotive Housing, Rcpt, 1Pos, 25A; Product Range Amphenol Sine/tuchel 33AK5447
AUTOMOTIVE HOUSING, RCPT, 1POS, 25A; Product Range:ATHD Series; Gender:Receptacle; No. of Positions:1Positions ; For Use With:Amphenol ATHD Series Size 12 Pin Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68, IP69KRoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 1POS, 25A; Product Range:ATHD Series; Gender:Receptacle; No. of Positions:1Positions; For Use With:Amphenol ATHD Series Size 12 Pin Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP68, IP69KRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 33AK5447
Product Name Automotive Housing, Rcpt, 1Pos, 25A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63.5 mm (2.5 inch)
Bearing Bore / Ring O.D. 2 inch (50.8 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details