Amphenol Industrial Circular Connector Housings ATHD-1RP-12

Description
1 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet
Description
1 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - ATHD-1RP-12-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
ATHD-1RP-12-ND
Circular Connector Housings ATHD-1RP-12-ND
1 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

1 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
320-ATHD-1RP-12
Electronic Connector 320-ATHD-1RP-12
CONN RCPT HSNG MALE 1POS INLINE Product overview: ATHD-1RP-12 from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-ATHD-1RP-12 can be used for catalog matching and distributor lookup.

CONN RCPT HSNG MALE 1POS INLINE Product overview: ATHD-1RP-12 from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-ATHD-1RP-12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector, Rcpt, 1Pos, Cable; Product Range Amphenol Industrial - 41Y6440 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 1Pos, Cable; Product Range Amphenol Industrial
41Y6440
Circular Connector, Rcpt, 1Pos, Cable; Product Range Amphenol Industrial 41Y6440
CIRCULAR CONNECTOR, RCPT, 1POS, CABLE; Product Range:ATHD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Thermoplast ic BodyRoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 1POS, CABLE; Product Range:ATHD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Thermoplastic BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ATHD-1RP-12-ND 320-ATHD-1RP-12 41Y6440
Product Name Circular Connector Housings Electronic Connector Circular Connector, Rcpt, 1Pos, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x3 Female +6 Signal Straight Press Fit Connector - 80320SH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details