Amphenol Industrial Circular Connector Housings ATHD-1RP-12 (16)

Description
1 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet
Description
1 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - ATHD-1RP-12(16)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
ATHD-1RP-12(16)-ND
Circular Connector Housings ATHD-1RP-12(16)-ND
1 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

1 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Circular Connector, Rcpt, 1Pos, Cable; Product Range Amphenol Industrial - 41Y6441 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 1Pos, Cable; Product Range Amphenol Industrial
41Y6441
Circular Connector, Rcpt, 1Pos, Cable; Product Range Amphenol Industrial 41Y6441
CIRCULAR CONNECTOR, RCPT, 1POS, CABLE; Product Range:ATHD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Thermoplast ic BodyRoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 1POS, CABLE; Product Range:ATHD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Thermoplastic BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ATHD-1RP-12(16)-ND 41Y6441
Product Name Circular Connector Housings Circular Connector, Rcpt, 1Pos, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FL2B-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 120 Housings White - 1321G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
4 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wirable plug - E11550 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
4 suppliers