Amphenol Industrial Circular Connector Housings ATHD-1PS-12 (16)

Description
1 Position Circular Connector Plug Housing Free Hanging (In-Line)
Request a Quote Datasheet
Description
1 Position Circular Connector Plug Housing Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - ATHD-1PS-12(16)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
ATHD-1PS-12(16)-ND
Circular Connector Housings ATHD-1PS-12(16)-ND
1 Position Circular Connector Plug Housing Free Hanging (In-Line)

1 Position Circular Connector Plug Housing Free Hanging (In-Line)

Buy Now Datasheet
Circular Connectors - Circular Connectors - Housings - ATHD-1PS-12 (16) - 792470-ATHD-1PS-12 (16) - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - ATHD-1PS-12 (16)
792470-ATHD-1PS-12 (16)
Circular Connectors - Circular Connectors - Housings - ATHD-1PS-12 (16) 792470-ATHD-1PS-12 (16)
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 792470-ATHD-1PS-12 (16) Series: ATHD Packaging: Bulk Type: For Female Sockets Number of Positions: 1 Operating Temperature Range: -55°C ~ 125°C Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Latch Lock Contact Size: 12 Note: Contacts Not Included Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Housing Color: Black Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Contact Shape: Circular Shell Material: Thermoplastic Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Industrial Operations
Win Source Part Number: 792470-ATHD-1PS-12 (16)
Series: ATHD
Packaging: Bulk
Type: For Female Sockets
Number of Positions: 1
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Latch Lock
Contact Size: 12
Note: Contacts Not Included
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Housing Color: Black
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Contact Shape: Circular
Shell Material: Thermoplastic
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
320-ATHD-1PS-12 (16)
Electronic Connector 320-ATHD-1PS-12 (16)
CONN PLUG HSG FMALE 1POS INLINE Product overview: ATHD-1PS-12 (16) from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-ATHD-1PS-12 (16) can be used for catalog matching and distributor lookup.

CONN PLUG HSG FMALE 1POS INLINE Product overview: ATHD-1PS-12 (16) from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-ATHD-1PS-12 (16) can be used for catalog matching and distributor lookup.

Supplier's Site
Circular Connector, Plug, 1Pos, Cable; Product Range Amphenol Industrial - 41Y6438 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 1Pos, Cable; Product Range Amphenol Industrial
41Y6438
Circular Connector, Plug, 1Pos, Cable; Product Range Amphenol Industrial 41Y6438
CIRCULAR CONNECTOR, PLUG, 1POS, CABLE; Product Range:ATHD Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:1Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 1POS, CABLE; Product Range:ATHD Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:1Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ATHD-1PS-12(16)-ND 792470-ATHD-1PS-12 (16) 320-ATHD-1PS-12 (16) 41Y6438
Product Name Circular Connector Housings Circular Connectors - Circular Connectors - Housings - ATHD-1PS-12 (16) Electronic Connector Circular Connector, Plug, 1Pos, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Chameleon - 027-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details