1 (Power) Position Circular Connector Receptacle, Male Pins Solder
1 Pos RA Flange Mount PCB Receptacle
AUTOMOTIVE CONN, R/A RCPT, 1POS, 60A; Product Range:ATHD Series; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:1Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplast
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-ATFHD13-1-8P-BM01-ND | ATFHD13-1-8P-BM01 | 82AJ0207 |
| Product Name | Circular Connector Assemblies | Automotive Connectors | Automotive Conn, R/a Rcpt, 1Pos, 60A; Product Range Amphenol Sine/tuchel |
| Connector Type | Receptacle, Male Pins | Automotive Connector | Automotive Connector |
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 500 volts |