A SER R/A BD MT HDR 6POS Screw BOSS TIN P2 key
8 Pos 90 degree Board Mount Receptacle P
Connector
"Connector Header Through Hole, Right Angle 6 position 0.174"" (4.42mm)"
Automotive Connectors 6Pin P2 Key Screw Boss Tin plate Product overview: ATF13-6P2-BM13BLU from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-ATF13-6P2-BM13B
AUTOMOTIVE CONN, 6POS, RCPT, 13A, 250VDC; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:6Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ATF13-6P2-BM13BLU | ATF13-6P2-BM13BLU | ATF13-6P2-BM13BLU | 889-ATF13-6P2-BM13BLU-ND | 2026-ATF13-6P2-BM13BLU | 28AH8652 |
| Product Name | Connectors Crimp Housings, Series Mating PCB Headers | Automotive Connectors | Headers, Male Pins | Automotive Electronic Connector | Automotive Conn, 6Pos, Rcpt, 13A, 250Vdc; Product Range Amphenol Sine/tuchel | |
| Connector Type | Automotive Connector | Header Connector; Receptacle | Automotive Connector | Automotive Connector | ||
| Mounting | Through Hole, Right Angle | |||||
| Voltage Rating | 250 volts | |||||
| Current Rating | 13.0 amps | 13.0 amps |