Connector
8 Pos 90 degree Board Mount Receptacle P
A SER R/A BD MT HDR 6POS Snap FIT TIN P2 key
"Connector Header Through Hole, Right Angle 6 position 0.174"" (4.42mm)"
AUTOMOTIVE CONN, 6POS, RCPT, 13A, 250VDC; Product Range:AT BoardLock Series™; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:6Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy RoHS Compliant: Yes
AUTOMOTIVE CONNECTOR, R/A, RCPT, 6POS ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ATF13-6P2-BM03BLU | ATF13-6P2-BM03BLU | ATF13-6P2-BM03BLU | 889-ATF13-6P2-BM03BLU-ND | 28AH8650 | 69AH6665 |
| Product Name | Automotive Connectors | Connectors Crimp Housings, Series Mating PCB Headers | Headers, Male Pins | Automotive Conn, 6Pos, Rcpt, 13A, 250Vdc; Product Range Amphenol Sine/tuchel | Automotive Connector, R/a, Rcpt, 6Pos Rohs Compliant Amphenol Sine/tuchel | |
| Connector Type | Automotive Connector | Header Connector; Receptacle | Automotive Connector | Automotive Connector | ||
| Mounting | Through Hole, Right Angle | |||||
| Voltage Rating | 250 volts |